The TS-231+ is a powerful yet easy-to-use network storage center for backup, synchronization, remote access, and home entertainment. With the Notes Station, you can easily create digital notes on a secure private cloud and share with colleagues and friends at no extra cost. Powered by an advanced ARM® Cortex®-A15 dual-core processor and 1GB RAM, the TS-231+ delivers outstanding multitasking performance as a SOHO NAS featuring three USB 3.0 and dual LAN ports. See how TS-231+ can enhance your working productivity & digital life.
Equipped with powerful yet energy-efficient ARM Cortex-A15 dual-core 1.4GHz processor and 1GB DDR3 RAM, the TS-231+ is a high-performance NAS for workgroups and SOHO providing outstanding performance of up to 204 MB/s read & 213 MB/s write throughput. The TS-231+’s enhanced hardware-based encryption and decryption engine provides transfer speeds of over 162 MB/s with AES-256 bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive personal data stored in the TS-231+. You can also use the TS-231+ as a multimedia center to watch media content while downloading or backing up files without impacting the TS-231+’s performance. When installed with the latest 802.11ac or dual-band 2.4GHz/5GHz 802.11n Wi-Fi USB adapter, the TS-231+ can offer remarkably high speeds for transferring large amount of files and streaming bandwidth-consuming multimedia.
High Efficiency with dual LAN supportThe TS-231+ supports multiple port-trunking modes, enabling IT administrators to set up link aggregation to increase total data transmission capability. Failover and dual IP are also supported to ensure continuous system operations. The supported port-trunking modes include: Balance-rr (Round-Robin), Active Backup, Balance XOR, Broadcast, IEEE 802.3ad, Balance-tlb (Adaptive Transmit Load Balancing) and Balance-alb (Adaptive Load Balancing).
QTS - Simple and efficientThanks to QTS intuitive user interface, system operations of the TS-231+ are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.
Create digital notes on your private cloudThe Notes Station 2.0 provides a private & secure way to share and collaborate on digital notes. With just a few steps you can create and edit notes with the intuitive web-based editor, and take screenshots for quick note-taking with Qsnap or the Notes Station Clipper extension for Chrome. You can also easily leverage the rich media contents stored on the TS-231+ to enhance your notes, and access them on your mobile phones or tablet devices by using Qnotes mobile app anytime, anywhere.
Note:
CPU: Annapurna Labs ARM™ Cortex™-A15 dual-core 1.4 GHz processor
Floating Point Unit: Yes
Hardware Encryption Engine: Yes
DRAM: 1GB DDR3 RAM
Flash Memory: 512MB
Hard Disk Drive: 2 x 3.5" or 2.5" SATA 6Gb/s, SATA 3Gb/s hard drive or SSD
NOTE:
1. The system is shipped without HDD/SSD.
2. For the compatibility list, please visit www.qnap.com/compatibility
Hard Disk Tray: 2 x Hot-swappable tray
LAN Port: 2 x Gigabit RJ-45 Ethernet port
LED Indicators: Status, LAN, USB, HDD 1-2
USB: 3 x USB 3.0 port (Front: 1; Rear: 2)
Support USB printer, pen drive, and USB UPS etc.
Buttons: Power, USB One-Touch-Copy, Reset
Alarm Buzzer: System warning
Form Factor: Tower
Dimensions: 168.5 (H) x 102(W) x 225(D) mm
6.63(H) x 4.02(W) x 8.86(D) inch
Weight: Net weight: 1.28kg/ 2.82 lb; Gross weight: 2.32kg/ 5.11 lb
Power Consumption (W): HDD standby: 9.03W
Typical operation: 16.01W
(with 2 x 2 TB HDDs installed)
Operating Temperature: 0-40˚C
Humidity: 5~95% RH non-condensing, wet bulb: 27˚C
Power: External Power Adapter, 60W, 100-240V
Secure Design: Kensington security slot for theft prevention
Fan: 1 x 7cm quiet cooling fan (12V DC)
Certification: FCC, CE, BSMI, VCCI, C-TICK