19" Class (18.5” Diagonal) Smart Energy Saving LED Monitor

DUAL SMART SOLUTION

Dual Smart Solution is a function that allows the set-up of dual monitors, dual task bars, and a split-screen function called dual web.

SUPER PLUS RESOLUTION

Image distortion is unpleasant but it can also obscure important details in your work. Help solve this problem with Super Resolution, a revolutionary technology that decreases blur and picture degradation.

Manufacturer Part Number
19M37D-B
EAN/UPC
0719192196292,719192196292,8806087150933
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

  • Panel Type: TN
  • Panel Size: 19" class (18.5” diagonal)
  • Color Gamut (CIE1976): 72%
  • Color Depth (Number of Colors): 16.7M colors
  • Pixel Pitch (mm): 0.3 x 0.3
  • Aspect Ratio: 16:9
  • Native Resolution: 1366 x 768
  • Brightness: 200 cd/m2
  • Contrast Ratio (Typ.): 600:1
  • Dynamic CR (DFC): 5,000,000:1
  • Response Time (on/off): 5ms
  • Viewing Angle (CR 10): 90°/65°
  • Surface Treatment: Anti-glare, 3H

SIGNAL (INPUT)

  • D-Sub: Yes
  • DVI-D: Yes

RESOLUTION

  • Digital (DVI-D / HDMI): 1366 x 768
  • D-Sub (PC): 1366 x 768

POWER

  • Power Type: Adapter
  • Power Supply: 100 -240Vac, 50/60Hz
  • Normal On (EPA): 13W
  • Normal On (Typ.): 18W
  • Sleep Mode (Max): 0.3 W
  • DC Off (Max): 0.3W

FREQUENCY

  • D-Sub (H-Frequency): 30~61kHz
  • D-Sub (V-Frequency): 56 ~ 75Hz
  • DVI-D (H-Frequency): 30 ~ 61kHz
  • DVI-D (V-Frequency): 56 ~ 75Hz

SPECIAL FEATURES

  • Picture Mode: Yes
  • Original Ratio: Yes
  • DDC/CI: Yes
  • HDCP: Yes
  • Intelligent Auto (Auto Adjustment): Yes
  • Key Lock: Yes
  • Plug & Play: Yes
  • Color Wizard: Yes
  • Reader Mode: Yes
  • Flicker Safe: Yes
  • Smart Energy Saving: Yes
  • Dual Smart Solution (Dual web, Dual Display, Smart Resolution): Yes

CABINET

  • Color: Black Hairline
  • Stand/Base Color: Black High Glossy
  • Monitor with Stand: 17.4” x 6.6” x 13.7”
  • Monitor Weight: 4.6 lbs
  • Monitor without Stand: 17.4” x 2.2” x 10.8”
  • Monitor Weight (without stand): 4.2 lbs
  • Carton Dimensions: 20.0” x 13.3” x 4.5”
  • Packed Weight: 6.4 lbs
  • Base Detachable: Yes
  • Tilt (Angle): Yes, -5°~25°
  • Wall Mount: 75mm x 75mm

STANDARD CERTIFICATION

  • UL(cUL): Yes
  • FCC-B, CE: Yes
  • EPA 6.0: Yes
  • EPEAT: Yes (Gold)
  • Windows: Yes (Windows 8)

WARRANTY

  • Warranty: 3-Year Limited Warranty (Parts/Labor/Backlight)

UPC

  • UPC: 7 19192 19629 2

ACCESSORIES

  • Power Cord: Yes
  • D-Sub: Yes