Adorned with a box in gold color, the sophisticated TVS-863+, featuring the easy-to-use QTS operating system, is a powerful, reliable, secure and scalable NAS solution designed for mission-critical and intensive business applications and to meet fast growing data storage needs. The TVS-863+ supports 10GbE via optional PCI-E network expansion and delivers high performance with persistent throughput, providing a comprehensive storage solution for SMBs to build a reliable private cloud.
High performance & efficiency
The TVS-863+ is equipped with the energy-efficient 64-bit AMD® quad-core 2.4 GHz processor with 8GB DDR3L-1600 RAM (upgradable to 16GB), SATA 6Gb/s, and 2 Gigabit LAN ports (expandable to max. 4 x GbE ports or 2 x GbE + 2 x 10GbE ports) for lightning-fast multi-tasking. The TVS-863+ is a powerful NAS that delivers up to 448MB/s read & write speeds with 4 x GbE port configuration, and up to 1,432MB/s with 10GbE configuration. The TVS-863+’s hardware-accelerated encryption engine provides unmatched encryption performance in its class, up to 691MB/s with AES-256 bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TVS-863+. The next-gen AMD Radeon™ HD graphics provides hardware-accelerated transcoding performance and dual HDMI outputs with brilliant high-definition multimedia content playback. When installed with the latest Wi-Fi 802.11ac USB network adapter, the TVS-863+ can offer remarkably high speeds for transferring large amount of files and streaming bandwidth-consuming multimedia.
QTS - Simple and efficient
Thanks to the intuitive user interface of QTS, system operations of the TVS-863+ are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.
10GbE ready
The TVS-863+ offers 2 inbuilt Gigabit Ethernet ports & 1 pre-installed 10GbE PCI-E NIC (single port), supporting 10 Gigabit high speed network. The 10GbE-ready TVS-863+ delivers lightning-fast data throughput. Coupled with its large storage capacity potential, the TVS-863+ is perfect for data centers to store big data and excel in fast data transmission, and for 10GbE home lab environment for technical professionals.
Note:
CPU: AMD® 2.4GHz quad-core x86 processor with Radeon™ graphics
DRAM:
TVS-863+-8G: 8GB DDR3L-1600 x 1
TVS-863+-16G: 16GB DDR3L-1600 (8GB x 2)
Total memory slots: 2
Memory expandable up to: 16 GB (8GB x2)
NOTE: For the information of RAM module installation and compatible NAS models, please refer to the QNAP RAM Module Installation Guide.
Flash Memory: 512MB DOM