The TVS-671 is a powerful NAS storage solution designed for I/O-intensive tasks, mission-critical business applications and fast-growing data storage needs. Incorporating reliability and security, the TVS-671 delivers high performance with persistent throughput and provides a comprehensive storage solution for SMBs to build a reliable private cloud.
Note:
CPU:
TVS-671-PT-4G: Dual-core Intel G3250 3.2 GHz Processor
TVS-671-i3-4G: Dual-core Intel Core i3-4150 3.5 GHz Processor
TVS-671-i5-8G: Quad-core Intel Core i5-4590S 3.0 GHz Processor (Turbo boost to 3.7 GHz)
DRAM:
TVS-671-PT-4G/ TVS-671-i3-4G
System memory: 4 GB DDR3 RAM
Memory module pre-installed: 2 GB x2
Total memory slots: 2
Memory expandable up to: 16 GB (8GB x2)
TVS-671-i5-8G
System memory: 8 GB DDR3 RAM
Memory module pre-installed: 4 GB x2
Total memory slots: 2
Memory expandable up to: 16 GB (8GB x2)
NOTE:
1. When upgrading RAM, the original RAM module in the upgradable slot must be removed.
2. For the information of RAM module installation and compatible NAS models, please refer to the QNAP RAM Module Installation Guide.
Flash Memory: 512MB DOM
Hard Drive:
6 x 3.5-inch SATA 6Gb/s, SATA 3Gb/s hard drive or 2.5-inch SATA, SSD hard drive
NOTE:
1. The standard system is shipped without hard drives.
2. For the HDD compatibility list, please visit http://www.qnap.com/i/uk/product_x_grade/
Hard Drive Tray: 6 x hot-swappable and lockable tray
LAN Port:
4 x Gigabit RJ-45 Ethernet port
(Expandable up to 8 x 1 Gb LAN or 4 x 10 Gb + 4 x 1 Gb LAN by installing optional dual-port 10 Gb and 1 Gb network card)
Note:
1. For the optional network card compatibility list, please visit http://www.qnap.com/i/uk/product_x_grade/cat_intro.php?g_cat=11
2. For the information of network card installation, please refer to chapter 6 in the Turbo NAS Hardware Manual.
LED Indicators: Status, USB, LAN
USB:
3x USB 3.0 port (front: 1, rear: 2)
2x USB 2.0 port (rear)
Support USB printer, pen drive, USB hub, and USB UPS etc.
Buttons: System: Power button and reset button
Alarm Buzzer: System warning
Form Factor: Tower
Dimensions:
175 (H) x 257 (W) x 235 (D) mm
6.89 (H) x10.12 (W) x 9.25 (D) inch
Weight:
6.18 kg/ 13.62 lbs (Net)
6.9 kg/ 15.21 lbs (Goss)
Sound Level (dB): Sound pressure (LpAm) (by stander positions): 21.0 dB
Power Consumption (W):
TVS-671-PT-4G:
HDD Standby: 36.32
In Operation: 62.25
TVS-671-i3-4G:
HDD Standby: 38.72
In Operation: 66.30
TVS-671-i5-8G:
HDD Standby: 36.4
In Operation: 62.18
(with 6 x WD WD20EFRX hard drive installed)
Temperature: 0~40˚C
Relative Humidity: 5~95% non-condensing, wet bulb: 27˚C.
Power Supply: Input: 100-240V AC, 50/60Hz Output: 250W
PCIe Slot: 2 (1* PCIe Gen3 x8, 1* PCIe Gen2 x4)
Fan: 2 x quiet cooling fan (9 cm, 12V DC)