High-performance Turbo vNAS with 4K video Playback and Transcoding

The TVS-871 is a powerful NAS storage solution designed for I/O-intensive tasks, mission-critical business applications and fast-growing data storage needs. Incorporating reliability and security, the TVS-871 delivers high performance with persistent throughput and provides a comprehensive storage solution for SMBs to build a reliable private cloud.

  • Manage, share, and back up business data with Real-time Remote Replication (RTRR)
  • 10GbE-ready, highly-efficient storage solution for 4K video playback, transcoding and on-the-fly editing
  • Use the TVS-871 as a PC with exclusive QvPC Technology
  • Supports VMware®, Citrix®, and Microsoft® Hyper-V and advanced virtualization features
  • Full NAS encryption by volume-based technology
  • Enhanced data security with high-performance AES 256-bit encryption and anti-virus
  • Run multiple Windows/Linux/Android-based virtual machines with the Virtualization Station
Lightning fast performance

The TVS-871 supports 6Gbps hard drives and 10Gb Ethernet, delivering over 2,300 MB/s throughput and 136,000 IOPS. The TVS-871 is powered by an Intel® Haswell processor with numerous options including Pentium®, Core™ i3, Core™ i5 and Core™ i7 for users to flexibly choose based on their demands, greatly enhancing the efficiency of CPU-consuming tasks such as running Virtualization Station, real-time 4K video playback & transcoding, and serving large numbers of simultaneous connections.

QTS - Simple and efficient

Thanks to the intuitive user interface of QTS, system operations of the TVS-871 are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

SSD cache acceleration

The TVS-871 supports SSD caching which can greatly boost IOPS performance of storage volumes to increase operational efficiency. It is perfect for improving overall workflow of IOPS-demanding applications such as virtualization, and allows the best of both cost and performance by combining SSDs with HDDs.

10GbE ready

The TVS-871 offers 4 inbuilt Gigabit Ethernet ports and supports 10 Gigabit high speed networks by installing a 10GbE network adapter. The 10GbE-ready TVS-871 delivers lightning-fast data throughput and coupled with the support for a large storage capacity is perfect for data centers to store big data and excel in fast data transmission, as well as editing 4K videos on-the-fly without transferring the videos between the TVS-871 and desktop computers.

4K Ultra-High-Definition ready

See even more detail with 4K! The TVS-871’s high quality hardware allows you to smoothly play 4K videos on an HDTV with XBMC local display through HDMI without heavily consuming system resources. Featuring Intel® HD Graphics, the TVS-871 delivers superior real-time 4K (H.264) and 1080p video transcoding to convert videos to universal formats that can be smoothly played on PCs, mobile devices and Smart TVs. It allows for multiple devices to simultaneously view different videos stored on the TVS-871 with on-the-fly hardware accelerated transcoding, saving your time to convert videos into different formats for different devices.

Manufacturer Part Number
TVS-871-I3-4G-US
EAN/UPC
0885022007806,885022007806
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU:
TVS-871-PT-4G: Dual-core Intel G3250 3.2 GHz Processor
TVS-871-i3-4G: Dual-core Intel Core i3-4150 3.5 GHz Processor
TVS-871-i5-8G: Quad-core Intel Core i5-4590S 3.0 GHz Processor (Turbo boost to 3.7 GHz)
TVS-871-i7-16G: Quad-core Intel Core i7-4790S 3.2 GHz (Turbo boost to 4 GHz)

DRAM:

TVS-871-PT-4G/ TVS-871-i3-4G:

   System memory: 4 GB DDR3 RAM
   Memory module pre-installed: 2 GB x2
   Total memory slots: 2
   Memory expandable up to: 16 GB (8GB x2)

TVS-871-i5-8G:

   System memory: 8 GB DDR3 RAM
   Memory module pre-installed: 4 GB x2
   Total memory slots: 2
   Memory expandable up to: 16 GB (8GB x2)

TVS-871-i7-16G:

   System memory: 16 GB DDR3 RAM
   Memory module pre-installed: 8 GB x2
   Total memory slots: 2

NOTE:
1. When upgrading RAM, the original RAM module in the upgradable slot must be removed.
2. For the information of RAM module installation and compatible NAS models, please refer to the QNAP RAM Module Installation Guide.

Flash Memory: 512MB DOM

Hard Drive: 8 x 3.5-inch SATA 6Gb/s, SATA 3Gb/s hard drive or 2.5-inch SATA, SSD hard drive
NOTE:
1. The standard system is shipped without hard drives.
2. For the HDD compatibility list, please visit http://www.qnap.com/i/en/product_x_grade/

Hard Drive Tray: 8 x hot-swappable and lockable tray

LAN Port:  
4 x Gigabit RJ-45 Ethernet port
(Expandable up to 8 x 1 Gb LAN or 4 x 10 Gb + 4 x 1 Gb LAN by installing optional dual-port 10 Gb and 1 Gb network card)

Note:
1. For the optional network card compatibility list, please visit http://www.qnap.com/i/en/product_x_grade/cat_intro.php?g_cat=11
2. For the information of network card installation, please refer to chapter 6 in the Turbo NAS Hardware Manual.

LED Indicators: Status, USB, LAN

USB:
3x USB 3.0 port (front: 1, rear: 2)
2x USB 2.0 port (rear)

Support USB printer, pen drive, USB hub, and USB UPS etc.

Buttons System: Power button and reset button

Alarm Buzzer: System warning

Form Factor: Tower

Dimensions:
185.2 (H) x 298.2 (W) x 235.4 (D) mm
7.29 (H) x 11.74 (W) x 9.27 (D) inch

Weight:
7.83 kg/ 17.26 lbs (Net)
8.9 kg/ 19.62 lbs (Gross)

Sound Level (dB): Sound pressure (LpAm) (by stander positions): 23.1 dB

Power Consumption (W):  

TVS-871-PT-4G:
    HDD Standby: 45.1
    In Operation: 82.59

TVS-871-i3-4G:

    HDD Standby: 45.48
    In Operation: 83.81

TVS-871-i5-8G:

    HDD Standby: 45.43
    In Operation: 82.06

TVS-871-i7-16G:

    HDD Standby: 45.37
    In Operation: 82.51

(with 8 x WD WD20EFRX hard drive installed)

Temperature: 0~40˚C

Relative Humidity: 5~95% non-condensing, wet bulb: 27˚C.

Power Supply:
Input: 100-240V AC, 50/60Hz
Output: 350W

PCIe Slot: 2 (1* PCIe Gen3 x8, 1* PCIe Gen2 x4)

Fan: 2 x quiet cooling fan (12 cm, 12V DC)