Turbo NAS TS-451S NAS Server

The TS-451S provides a high performance & high capacity storage solution for SOHO & home, workgroup, and SMB users. Powered by the advanced QTS operating system, the TS-451S performs as an easy-to-use yet powerful NAS for data backup, file synchronization, remote access, home entertainment, and is ideal for users to build a personal cloud to access their data easily.

  • Transcode Full HD videos on-the-fly or offline
  • Play 1080p videos with 7.1 channel surround sound pass-through via HDMI output
  • Create a personal cloud and stream your multimedia library via DLNA, AirPlay, and Plex
  • Centralize your file storage, sharing and backup
  • Run a virtual machine and extend the functionality of the NAS with an integrated virtualization solution
  • Expand the total raw storage capacity up to 52TB (with maximum 12 hard drives) with the economical QNAP expansion enclosure UX-800P
High performance

Powered by a new 22nm 64-bit dual-core Intel® Celeron® 2.41GHz processor with 1GB energy-efficient DDR3L RAM (upgradable up to 8GB), coupled with the support of dual LAN ports and HDMI connectivity, the TS-451S is a powerful home NAS with supreme value and great performance to deliver up to 220MB/s read & write speeds. The TS-451S can also automatically increase the processor's clock rate from 2.41GHz to 2.58GHz when needed for CPU-intensive tasks. The TS-451S’s fast encryption and decryption performance provides transfer speeds of up to 68MB/s with AES-256 bit volume encryption, boosting system performance & security while ensuring the safety of sensitive personal data stored in the TS-451S. When installed with the latest dual-band 2.4GHz/5GHz 802.11ac Wi-Fi network card, the TS-451S can offer remarkably high speeds for transferring large amount of files and streaming bandwidth-consuming multimedia.

QTS - Simple and efficient

Thanks to the intuitive user interface of QTS, system operations of the TS-451S are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

Easily build your personal cloud and access anywhere

QNAP’s myQNAPcloud provides an always-connected infrastructure for business and home users to build their private or personal cloud with ease. Through any web browser or the free mobile app the TS-451S becomes your personal cloud so you are always connected to your data. Take advantage of the myQNAPcloud service, which allows you to remotely access your TS-451S wherever you are. Instantly stream or share your multimedia contents and share them with your friends.

Real-time & offline HD video transcoding

The TS-451S delivers superior real-time Full HD video transcoding to convert your videos to formats that can be smoothly played on PCs, mobile devices and Smart TVs. It allows for up to 5 devices to simultaneously view different videos stored on the TS-451S with on-the-fly hardware accelerated transcoding. The TS-451S allows you to enjoy instant videos on multiple devices - even those that lack computing power or have limited file format support - without the need for complicated and time-consuming file conversion.

Manufacturer Part Number
TS-451S-US
EAN/UPC
0885022007752,885022007752
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU: Intel® Celeron® 2.41GHz dual-core processor (burst up to 2.58GHz)
DRAM:

1GB DDR3L RAM (expandable up to 8GB)
NOTE:

For the information of RAM module installation and compatible NAS models, please refer to the QNAP RAM Module Installation Guide


Flash Memory: 512MB DOM
Hard Disk Drive: 4 x 2.5” SATA 6Gb/s, SATA 3Gb/s hard drive or SSD
NOTE:
1. The system is shipped without HDD.
2. For the HDD compatibility list, please visit http://www.qnap.com/compatibility
Hard Disk Tray: 4 x Hot-swappable tray
LAN Port: 2 x Gigabit RJ-45 Ethernet port
LED Indicators: Status, LAN, USB, HDD 1, HDD 2, HDD3, HDD4
USB: 3 x USB 3.0 port (Front: 1, Rear: 2)
Support USB printer, pen drive, and USB UPS etc.
HDMI: 1 (v1.4a)
Buttons: Power/Status, USB One-Touch-Backup, reset
Alarm Buzzer: System warning
IR Receiver: MCE-compatible
Form Factor: Tower
Dimensions: 150 (H)x 102(W) x 216(D) mm
5.91(H) x 4.02(W) x 8.5(D) inch
Weight: Net: 1.74 kg (4.34lbs)
Gross: 2.29 kg (6.94lbs)
Power Consumption (W): HDD standby: 13.48W
S3 sleep: 0.75W
In operation: 20.83W
(with 4 x 1TB HDD installed)
Temperature: 0-40˚C
Humidity: 5~95% RH non-condensing, wet bulb: 27˚C
Power Supply: External Power Adapter, 90W, 100-240V
Secure Design: Kensington security slot for theft prevention
Fan: 1 x quiet cooling fan (7 cm, 12V DC)