8-bay, 10GbE-ready High Performance Edge Cloud Turbo vNAS

QNAP TVS-EC880, featuring the easy-to-use QTS operating system, provides a reliable and scalable NAS solution to fulfill data backup, file synchronization and remote access. The TVS-EC880 is 10GbE-ready, delivers exceptional performance, and supports cross-platform file sharing, comprehensive backup solutions, iSCSI and virtualization applications, and many practical business functions, making it the ideal choice for SMBs to secure important business data. It also includes abundant multimedia applications backed by its powerful hardware specifications.

  • 2,000+ MB/s throughput and 226,000+ IOPS
  • Two internal mSATA cache ports and up to 4 SSDs for caching, beneficial to IOPS demanding applications
  • Scalable design, up to 384TB raw capacity
  • Enjoy 4K2K UHD videos HDMI local display and transcoding with new HD Station 2.0
  • Monitor and manage multiple QNAP Turbo NAS with Q’center Multi-NAS management system
  • Use the TVS-EC880 as a PC with exclusive QvPC Techonology
  • Virtualization-ready, centralized data storage, backup, sharing and disaster recovery

Breakthrough performance

The TVS-EC880 supports 6Gbps hard drives driving over 2,000 MB/s throughput and 226,000 IOPS*. Featuring with Intel® Xeon® E3-1245 v3 3.4GHz quad-core processor or above and 8GB or 16GB DDR3 RAM, the TVS-EC880 greatly enhances efficiency of CPU-consuming tasks and serves more concurrent tasks at the same time.

Internal cache port for IO acceleration

The TVS-EC880 supports two on-board mSATA internal cache ports, and up to 4 SSDs can be used for caching. By installing mSATA flash modules (optional purchase), the IOPS performance of storage volumes can remarkably boost. It is perfect for improving overall workflow of random IOPS demanding applications such as database and virtualization. The internal cache port design reserves the space of hard drive tray for more storage capacity.

10GbE ready

The TVS-EC880 offers four inbuilt Gigabit Ethernet ports and supports 10 Gigabit high speed network by installing 10GbE network adapter. The 10GbE-ready TVS-EC880 delivers lightening data throughput. Coupled with the support for large storage capacity, the TVS-EC880 is perfect for data centers to storage big data and excel in fast data transmission, and for editing large size videos on-the-fly without transferring the videos between the TVS-EC880 and desktop computers.

Seamless capacity expansion

The TVS-EC880 supports online capacity expansion by cascading multiple QNAP RAID expansion enclosures to meet the needs of growing business data. With the QNAP scale-up solution, raw storage capacity can be gradually expanded on demand. It is especially useful for large data applications, such as video surveillance, data archiving, and TV broadcast storage, to name few.

4K2K Ultra-High-Definition ready

See even more detail with 4K2K! The TVS-EC880's high quality hardware allows you to smoothly play 4K2K videos on an HDTV with XBMC local display through HDMI without heavily consuming system resources. Featuring Intel® HD Graphics P4600, the TVS-EC880 delivers superior real-time 4K2K (H.264) and 1080p video transcoding to convert videos to universal formats that can be smoothly played on PCs, mobile devices and Smart TVs. It allows multiple devices to simultaneously view different videos stored on the TVS-EC880 with on-the-fly hardware accelerated transcoding, saving your time to convert videos into different formats for different devices.

Manufacturer Part Number
TVS-EC880-E3-8G-US
EAN/UPC
0885022007998,885022007998
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU: Intel® Xeon® E3-1245 v3 3.4 GHz Quad Core Processor or above

Memory:

TVS-EC880-E3-8G:

System memory: 8 GB DDR3 RAM (non-ECC Memory)
Memory module pre-installed: 4 GB x2
Total memory slots: 4
Memory expandable up to: 32 GB (8GB x4)
Note: When upgrading RAM to more than 24GB, the original 4GB RAM modules must be removed.

TVS-EC880-E3-16G:

System memory: 16 GB DDR3 RAM (non-ECC Memory)
Memory module pre-installed: 8 GB x2
Total memory slots: 4
Memory expandable up to: 32 GB (8GB x4)

Note: For the information of RAM module installation and compatible NAS models, please refer to the QNAP RAM Module Installation Guide

Flash Memory: 512MB DOM

Internal Cache Port: Two mSATA port on board for read caching

Note:  The standard system is shipped without mSATA flash. For the optional mSATA flash, please visit http://shop.qnap.com/

Hard Drive: 8 x 3.5-inch SATA 6Gbps/3Gbps hard drive or 2.5-inch SATA, 6Gbps/3Gbps hard drive SSD hard drive
NOTE:
  • The standard system is shipped without hard drives.
  • For the hard drive compatibility list, please visit www.qnap.com/compatibility
Hard Drive Tray: 8 x hot-swappable and lockable tray

LAN Port: 4 x Gigabit RJ-45 Ethernet port
(Expandable up to 6 x 1 Gb LAN or 2 x 10 Gb + 4 x 1 Gb LAN by installing optional dual-port 10 Gb and 1 Gb network card)
Note:
1. For the optional network card compatibility list, please visit Compatibility list
2. For the information of network card installation, please refer to chapter 6 in the Turbo NAS Hardware Manual.

LED Indicators: Status, LAN, USB, eSATA and 10 GbE,

USB:
3x USB 3.0 port (1 front, 2 rear)
6x USB 2.0 port (rear)
Support USB printer, pen drive, USB hub, and USB UPS etc.

Buttons: System: Power button and reset button

Alarm Buzzer: System warning

Form Factor: Tower

Dimensions:
217.5(H) x 327(W) x 321.2(D) mm
8.56(H) x 12.8(W) x 12.65(D) inch

Weight:
Net weight (NAS only) : 12.52 kg/27.61 lb
Gross weight (with packing and accessories) : 19.75 kg/43.54 lb

Sound Level (dB):
Standby: 30.3 dB
In operation: 31.2 dB
(with 8 x 1TB hard drives installed)

Power Consumption (W):
Sleep mode: 68W
In Operation: 130W
(with 8 x 1TB hard drives installed)

Temperature: 0-40˚C

Relative Humidity: 5~95% non-condensing, wet bulb: 27˚C.

Power Supply: Input: 100-240V AC, 50/60Hz, Output: 350W

PCIe Slot: 1 (1* PCIe Gen3 x8)