Turbo NAS TVS-EC1080+-E3-32G NAS Server

QNAP TVS-EC1080+, featuring the easy-to-use QTS operating system, provides a reliable and scalable NAS solution to fulfill data backup, file synchronization and remote access. The TVS-EC1080+ features built-in dual-port 10GbE and 256GB mSATA modules, delivers exceptional performance, and supports cross-platform file sharing, comprehensive backup solutions, iSCSI and virtualization applications, and many practical business functions, making it the ideal choice for SMBs to secure important business data. It also includes abundant multimedia applications backed by its powerful hardware specifications.

  • 2,000+ MB/s throughput and 223,000+ IOPS
  • Built-in 256GB mSATA modules and up to 4 SSDs for caching, beneficial to IOPS demanding applications
  • Enjoy 4K2K UHD videos HDMI local display and transcoding with new HD Station 2.0
  • Monitor and manage multiple QNAP Turbo NAS with Q’center Multi-NAS management system
  • Use the TVS-EC1080+ as a PC with exclusive QvPC Techonology
  • Virtualization-ready, centralized data storage, backup, sharing and disaster recovery
Breakthrough performance

The TVS-EC1080+ supports 6Gbps hard drives driving over 2,000 MB/s throughput and 223,000 IOPS*. Featuring with Intel® Xeon® E3-1245 v3 3.4GHz quad-core processor or above and 32GB DDR3 RAM, the TVS-EC1080+ greatly enhances efficiency of CPU-consuming tasks and serves more concurrent tasks at the same time.

Internal cache port for IO acceleration

The TVS-EC1080+ features pre-installed 256GB mSATA modules, and up to 4 SSDs can be used for caching, remarkably boosting the IOPS performance of storage volumes. It is perfect for improving overall workflow of random IOPS demanding applications such as database and virtualization. The internal cache port design reserves the space of hard drive tray for more storage capacity.

10GbE ready

The TVS-EC1080+ features two inbuilt 10 Gigabit ports to deliver 10 Gigabit high speed network. The 10GbE-ready TVS-EC1080+ delivers lightening data throughput. Coupled with the support for large storage capacity, the TVS-EC1080+ is perfect for data centers to storage big data and excel in fast data transmission, and for editing large size videos on-the-fly without transferring the videos between the TVS-EC1080+ and desktop computers.

4K2K Ultra-High-Definition ready

See even more detail with 4K2K! The TVS-EC1080+'s high quality hardware allows you to smoothly play 4K2K videos on an HDTV with XBMC local display through HDMI without heavily consuming system resources. Featuring Intel® HD Graphics P4600, the TVS-EC1080+ delivers superior real-time 4K2K (H.264) and 1080p video transcoding to convert videos to universal formats that can be smoothly played on PCs, mobile devices and Smart TVs. It allows multiple devices to simultaneously view different videos stored on the TVS-EC1080+ with on-the-fly hardware accelerated transcoding, saving your time to convert videos into different formats for different devices.



Manufacturer Part Number
TVSEC1080+E332GUS
EAN/UPC
0885022008032,885022008032
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU: Intel® Xeon® E3-1245 v3 3.4 GHz Quad Core Processor or above
Memory: System memory: 32 GB DDR3 RAM (non-ECC Memory)
Memory module pre-installed: 8 GB x4
Total memory slots: 4
Flash Memory: 512MB DOM
Internal Cache Port: Built-in 256GB (128GB*2) mSATA module for caching
Hard Drive: 10 x 3.5-inch SATA 6Gbps/3Gbps hard drive or 2.5-inch SATA, 6Gbps/3Gbps hard drive SSD hard drive
NOTE:

  • The standard system is shipped without hard drives.
  • For the hard drive compatibility list, please visit http://www.qnap.com/compatibility

Hard Drive Tray: 10 x hot-swappable and lockable tray
LAN Port: 2 x 10 Gigabit RJ-45 Ethernet port ( Pre-installed in PCIe slot)
4 x 1 Gigabit RJ-45 Ethernet port (on board)

Note:
1. For the optional network card compatibility list, please visit Compatibility list
2. For the information of network card installation, please refer to chapter 6 in the Turbo NAS Hardware Manual.
LED Indicators: Status, LAN, USB, eSATA and 10 GbE
USB: 3x USB 3.0 port (1 front, 2 rear)
6x USB 2.0 port (rear)
Support USB printer, pen drive, USB hub, and USB UPS etc.
Buttons: System: Power button and reset button
Alarm Buzzer: System warning
Form Factor: Tower
Dimensions: 217.5(H) x 327(W) x 321.2(D) mm
8.56(H) x 12.8(W) x 12.65(D) inch
Weight: Net weight (NAS only) : 12.52 kg/27.61 lb
Gross weight (with packing and accessories) : 19.75 kg/43.54 lb
Sound Level (dB): Standby: 30.4 dB
In operation: 31.6 dB
(with 10 x 1TB hard drives installed)
Power Consumption (W): Sleep mode: 68W
In Operation: 130W
(with 10 x 1TB hard drives installed)
Temperature: 0-40˚C
Relative Humidity: 5~95% non-condensing, wet bulb: 27˚C.
Power Supply: Input: 100-240V AC, 50/60Hz, Output: 350W
PCIe Slot: 1* PCIe Gen3 x8 ( Pre-installed with QNAP LAN-10G2T-D dual-port 10 Gigabit Network card)
Fan: 2 x 12 cm smart cooling fan