RL3e Label Printer

Rugged Mobility from Warehouse to Retail Floor

Datamax-O’Neil’s RL3e (3-inch/76mm) portable label printer is designed to meet the most diverse mobile applications – from the recesses of the warehouse to the customer-facing retail floor…and everything in between.  Retailers will enjoy the flexible secure wireless integration into 802.11 a/b/g/n as well as the reliable gears and latches that keep it running for years to come.  The RL3e offers Bluetooth® 4.0 + LE Dual Radio  communications and built-in emulation for the most popular printer languages which makes it easy to integrate into an enterprise ecosystem. 


The RL3e’s long-lasting lithium battery can operate at peak performance for a full 8+ hour shift, while offering the durability to withstand the often rough-and-tumble environments mobile workers experience.   The printer achieved the MIL-STD 810 drop standard -- 26 consecutive drops at 6 feet to concrete.  And we include a 2-year warranty free of charge.

Manufacturer Part Number
RL3-DP-50100010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

physical characteristics
• Dimensions:
- RL3e: 5.6" w x 7.6" h x 3.2" d
(142 x 193 x 81 mm)
- RL4e: 6.5" w x 7.9" h x 3.2" d
(166 x 200 x 81 mm)
• Weight (printer only):
- RL3e: 1.95 lb. (0.88 kg)
- RL4e: 2.16 lb. (0.98 kg)
• Drop specifications:
- 6 ft. (1.8 m)
• User interface:
- 128x64 LCD display with white LED
backlighting
- Four (4) button user interface

user environment
• Operating temperature:
-4° to 122°F (-20° to 50°C)
• Storage temperatures:
-40° to 140°F (-40° to 60°C)
• Charging temperatures:
41° to 104°F (5° to 40°C)
• Relative humidity range:
10% RH to 90% RH non-condensing
• ESD protection:
8kV Air/ 6kV Contact

print technology
• Printhead:
- Direct thermal
- 203 dots per inch (8 dots per mm)
• Print width:
- RL3e: 2.8" (72 mm)
- RL4e: 4.125" (105 mm)
• Print mechanism speed:
- 4" per second (102 mm per second)
memory
• 64MB RAM / 128MB Flash

media
• Media type:
- RL3e: 1.00"– 3.125" (26 – 79 mm)
- RL4e: 2.00"– 4.12" (51 – 105 mm)
- Linered and linerless* labels with black mark or gap sensing
- External fanfold or roll supply
• Maximum roll capacity:
- 2.65" (67 mm) O.D.
- 0.75" (19 mm) I.D. core
• Media thickness:
- 2 mil to 6.5 mil
• For optimum print quality and printer performance, use Certified Datamax-O’Neil supplies.
* for use in RLe Series printers equipped with linerless option only
communication
• Serial:
- RS232, up to 460.8 kbps
• USB:
- 2.0 (full speed)
• Bluetooth®:
- Bluetooth® 4.0 + LE Dual Radio Mode
- Serial port profile
• Security Modes 1-4
• Encryption 1-3e
• Bluetooth® Smart Ready
• 802.11 a/b/g/n Option:
- Network standard: IEEE 802.11 a/b/g/n and Bluetooth® with Dual Mode Radio
- Wireless access modes: Infrastructure and ad-hoc

power source
• Battery:
- 14.8V Lithium-ion, 2200 mAh (33 W-h)
• DC inputs:
- External DC jack, 11-15V, built-in spike and surge protection with Battery Management
- External charge contacts, 11-15V, built-in spike and surge protection
• Recharging: 4 - 6 hours
RL4e Endurance: Prints over 320 4"x6"
(100x150mm) labels when operating 16 continuous hours on an 802.11 network
RL3e Endurance; Prints over 850 3”x1” labels
(76x152mm) when operating for 28 consecutive hours on an 802.11 network

agency approvals
• Contact sales representative for the most current approval list

warranty
• 2 years when used with approved supplies
• Contact sales representative for extended warranty options

barcodes/fonts/graphics
• Scalable Fonts:
- CG TriumvirateTM Bold Condensed, CG
Triumvirate & CG Times
• Standard fonts:
- 10.7CPI, 18.5CPI 20.4CPI, 22.6CPI, 34.0CPI, OCR-A, OCR-B (additional fonts available)
• Downloadable font types:
- True Type, Bitmap
• Character Sets:
- Unicode/UTF8 support; 50 international symbol sets, Big 5, JIS and Shift JIS and more
• Optional characters:
- Arabic, Greek, Cyrillic, Hebrew, Unicode subset including Latin
- Asian (including Big 5, Simplified Chinese, Kanji, Hangul and Shift JIS); additional international characters available
• Barcodes:
- Linear: Codabar, Code 3 of 9, Code 93,Code 128, EAN-8, EAN13, Interleaved 2 of 5, HIBC, PLESSEY, MSI/Plessey, UCC/ EAN-128, UPC-A, UPC-E, UPC 2 and 5 digit addendums, Postnet, Telepen, UPS MaxiCode, FIM,
- 2D Symbologies: PDF417, Aztec, QR Code, GS1, Datamatrix, TLC39, MicroPDF417
• Graphics:
- Supports storage of graphics/logos in Flash memory and transient “print once” graphic

software/firmware
• NETira™ Configuration Tool - complete printer set-up utility
• NETira™ MS - Menu Scripting
• Control Language Compatibility:
- Ez-Print, DPL, ZPL II®, CPCL, IPLTM,
XML (limited)
• Device Management Compatibility:
- NETira™ Remote Management: Monitor and
mange printers
- AirWatch® Mobile Device Management
- Wavelink® Avalanche MC
• Network Compatibility
- TCP-IP based networks
- AS/400 (LPD) based networks
• Drivers:
- Microsoft Windows® XP/Vista/7& 8
• NETira™ LD – Label Design Software
• Label Design Software Compatibility:
- BarTender®, Niceware/NiceLabel and others
• ERP Systems Compatibility:
- SAP, Oracle
• Software development kit:
- Android 2.1 and above , iOS 5,6, & 7
- Microsoft Windows Desktop up to Windows 8,Windows 8 Store, Windows Mobile & Windows CE
- C++, Visual Basic, Java, Active X Control

other tools
• Lua and JSON Scripting Language
• AirWatch® support

options
• Linerless
• Single Bay Charger for use with external charge contacts
• Dual Battery Charger
• Configurable Multi-Bay Charger
• Multi Unit Charging Adaptor
• Cigarette Ligher Vehicle Charger
• IP-54 Environmental Case