SuperServer 6018R-TDTPR (Black)

Supermicro's New Generation X10 Haswell DP SuperServer® offers numerous advantages over previous generations including the highest levels of performance, efficiency, security and scalability in the industry.

Manufacturer Part Number
SYS-6018R-TDTPR
EAN/UPC
0672042177950,672042177950
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU:

  • Intel® Xeon® processor E5-2600 v3 family (up to 145W TDP) *
  • Dual Socket R3 (LGA 2011)

Cores / Cache:
  • Up to 18 Cores / Up to 45MB Cache

System Bus:
  • QPI up to 9.6 GT/s

Note: * Please contact Supermicro Technical Support for additional information about frequency optimized CPUs and specialized system optimization.

 
System Memory

Memory Capacity:
  • 8x 288-pin DDR4 DIMM slots
  • Up to 512GB ECC LRDIMM, 256GB ECC RDIMM

Memory Type:
  • 2133/1866/1600MHz ECC DDR4 SDRAM 72-bit

DIMM Sizes:
  • RDIMM: 32GB, 16GB, 8GB, 4GB
  • LRDIMM: 64GB, 32GB

Memory Voltage:
  • 1.2 V

Error Detection:
  • Corrects single-bit errors

 
On-Board Devices

Chipset:
  • Intel® C612 Express chipset

SATA:
  • SATA3 (6Gbps); RAID 0, 1, 5, 10

IPMI:
  • Support for Intelligent Platform Management Interface v.2.0
  • IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
  • ASPEED AST2400 BMC

Network Controllers:
  • Intel® 82599ES Dual LAN 10 Gigabit Ethernet w/ SFP+
  • 1x Realtek RTL8211E PHY (dedicated IPMI)

Video:
  • ASPEED AST2400 BMC

 
Input / Output

SATA:
  • 4x SATA3 (6Gbps) ports

LAN:
  • 2x 10 Gigabit Ethernet SFP+ ports
  • 1x RJ45 Dedicated IPMI LAN port

USB:
  • 4x USB 2.0 ports (rear)
  • 1x Type A

Video:
  • 1x VGA port

Serial Port / Header:
  • 2x COM Ports (1 rear, 1 header)

DOM:
  • 2x SuperDOM (Disk on Module) ports

 
Management

Software:
  • Intel® Node Manager
  • SuperDoctor® 5
  • IPMI 2.0
  • SSM
  • SPM
  • SUM
  • Watch Dog

Power Configurations:
  • ACPI / APM Power Management
  • Power-on mode for AC power recovery

: :
Chassis

Form Factor:
  • 1U Rackmount

Model:
  • CSE-815TQ-R500CB

 
Dimensions and Weight

Width:
  • 17.2" (437mm)

Height:
  • 1.7" (43mm)

Depth:
  • 25.6" (650mm)

Package:
  • 23.5" x 8.5" x 33.7"

Gross Weight:
  • 38 lbs (17.24kg)

Available Colors:
  • Black

 
Front Panel

Buttons:
  • Power On/Off button
  • System Reset button

LEDs:
  • Power status LED
  • HDD activity LED
  • 2x Network activity LEDs
  • Universal Information (UID) LED

 
Expansion Slots

PCI-Express:
  • 1x PCI-E 3.0 x8 Full-height, Half-length

 
Drive Bays

Hot-swap:
  • 4x 3.5" Hot-swap SATA drive bays

 
Backplane

1U SATA/SAS HDD Backplane
 
System Cooling

Fans:
  • 5x 4cm heavy duty counter-rotating fans with optimal fan speed control

 
Power Supply with Power Distributor
500W high-efficiency (94%+) redundant power supplies w/ PMBus and I2C
AC Input:
  • 100-240 V, 50-60 Hz, 6.2-2.6 Amp

DC Output:
  •   3 Amp @ +5V standby
  •   42 Amp @ +12V

With Power Distributor:
  • +5V: 25 Amp
  • +3.3V: 12 Amp
  • -12V: 0.6 Amp

Certification:     Platinum Certified
  [ Test Report ]
 
System BIOS

BIOS Type:
  • 128Mb SPI Flash EEPROM with AMI BIOS

BIOS Features:
  • Plug and Play (PnP)
  • APM 1.2
  • PCI 2.3
  • ACPI 3.0 / 4.0
  • USB Keyboard support
  • SMBIOS 2.7.1
  • UEFI 2.3.1

 
Operating Environment / Compliance

RoHS
:
  • RoHS Compliant

Environmental Spec.:
  • Operating Temperature: 
       5°C to 40°C (41°F to 104°F)
  • Non-operating Temperature: 
       -40°C to 70°C (-40°F to 158°F)
  • Operating Relative Humidity: 
       8% to 90% (non-condensing)
  • Non-operating Relative Humidity: 
       5% to 95% (non-condensing)