Responsive clarity at an appreciable price
Reliable performance while saving money and energy. The HP 24-inch LED Backlit Monitor provides a bright, responsive and energy efficient panel, within a sleek and versatile monitor.
Note:
Monitor Specifications
Panel Type: TN w/ WLED backlight
Viewable image area: 24-inch display, diagonally measured
Viewing angle: Horizontal: 170°, Vertical: 160°
Native Resolution (recommended): 1920x1080
Contrast Ratio Static: 1000:1, Dynamic: 10,000,000:1(2)
Brightness (typical): 250 nits
Color Gamut: 72%
Color Support: Up to 16.7 million colors with the use of FRC technology
Pixel Pitch: 91.79 pixels per inch, 0.276 x 0.276
Response Time (typical): 5ms (on/off)(2)
Signal Input Connectors: HDMI, DVI-D, VGA
Power Supply: Internal, 100-240V~,50/60Hz, (1.9m cable)
Maximum Power Consumption: 32W
Energy Saving Mode: 0.5W
Tilt: -4° to + 22° vertical
Detachable Base: Yes
VESA Mounting: Yes, 75 mm x 75 mm(3)
Security Lock Ready: Yes
Unpackaged Dimensions: 22.26 in (W) x 7.99 in (D) x 16.22 in (H)
Unpackaged Weight: 7.47 lb
Packaged Dimensions: 25.12 in (W) x 5.12 in (D) x 16.54 in (H)
Packaged Weight: 10.12 lb
Languages: 10 (English, Spanish, German, French, Italian, Netherlands, Portuguese, Japanese, T-Chinese and S-Chinese)
Certifications: Microsoft WHQL Certification
On Screen Display: User controls: Auto Adjust,Brightness/Contrast, Image adjust, Colour, OSD setup, Language, Recall, Miscellaneous, Input select, User Programmable modes: 0, Monitor Control Buttons: Enter, Minus, Plus, Exit, Auto, Power
Accessories & Warranty
Supplied Accessories: Power cable, VGA cable
Limited Warranty: Protected by an HP standard one-year limited warranty. Certain restrictions and exclusions apply.
Additional Information
Product Number: K5A38AA#ABA
Ad Embargo Date: 02/01/2015
UPC Code: 888793719220
Country of Origin: China
Tariff Number: 8528510000
Pallet Information
Dimensions:
Total weight: 756.2 lb
Layers: 5
Products per layer: 14
Total products per pallet: 70