AC3200 Ultra Wi-Fi Router

Ultra-Fast Speed for HD Streaming & Gaming

Smartphones, laptops, tablets, phones, Smart TVs, game consoles and more – all being connected at the same time. That’s why we created the new AC3200 Ultra Wi-Fi Router. With Tri-Band Technology and speeds up to 3.2Gbps, it delivers the necessary ultra-performance to power even the most demanding connected homes, making it the best wireless home router for gaming.

Tri Band Wi-Fi

The AC3200 ULTRA Wi-Fi Router is like three wireless routers in one. It has a 2.4GHz wireless band offering speeds up to 600Mbps and two separate 5GHz wireless bands delivering speeds up to 1,300Mbps that all operate at the same time. That means more lag free online gaming, 4k media streaming,and Facetime on more devices throughout your home.

Smart Connect

Not all Wi-Fi bands are the same, but you don’t need to worry about that. With Smart Connect Technology, the ULTRA Wi-Fi Router chooses from the three Wi-Fi bands and automatically connects each device on your network to the best, clearest band available for the best connection every time.

Smart Beam Forming

Improves coverage by directing bandwidth to your devices as you move around your home. You can stream HD video, surf the web, skype your friends and play online games from wherever you are so you’ll always get the best experience.

Controlling Your Network Just Got Easier

Controlling your network by enabling parental controls, blocking unwanted devices, monitoring internet activity and creating Wi-Fi guest networks is easier than ever with our new interface.

Smarter Bandwidth

Intelligent Traffic Prioritizations selects the fastest Wi-Fi for every device and prevents older devices from affecting optimal performance.

More Antennas for More Coverage

Six high performance external antennas keep all of your mobile devices connected with stronger Wi-Fi coverage and superior performance.

More Processing Power

A 1 GHZ Dual Core Processor gives you all the processing power you need to support more devices and apps in your home. Experience the ultimate in lag free gaming and 4K media streaming.

Manufacturer Part Number
DIR-890L/R
EAN/UPC
0790069412059,790069412059
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

General

Device Interfaces

  • 802.11a/g/n/ac wireless LAN
  • Four 10/100/1000 Gigabit LAN ports
  • 10/100/1000 Gigabit WAN por
  • Two USB ports (one USB 3.0, one USB 2.0)

Standards

  • IEEE 802.11ac
  • IEEE 802.11n
  • IEEE 802.11g
  • IEEE 802.11a
  • IEEE 802.3
  • IEEE 802.3u

Minimum System Requirements

  • Internet Explorer® 11, Mozilla® Firefox® v28, Google Chrome v33, or Safari v7
  • Ethernet Network Interface
  • Cable, DSL or Fiber Optics
  • Internet access - for optimal performance, pair the DIR-890L with an AC adapter

Functionality

Advanced Features

  • SmartConnect
  • Guest zone
  • mydlink SharePort™ web access
  • Multi-language web setup wizard
  • Green Ethernet
  • DLNA media server support
  • Advanced AC SmartBeam
  • Dual active firewall
  • Network Address Translation (NAT)
  • Stateful Packet Inspection (SPI)
  • VPN Passthrough (PPTP/L2TP/IPsec)
  • Advanced QoS
  • QuickVPN - L2TP over IPsec

mydlink Lite Mobile App Features

  • Remote Management
  • View current upload/download bandwidth
  • View currently connected clients
  • View web browsing history per client
  • Block/unblock client network access
  • Manage wireless network details
  • Accessible through a web browser or iOS or Android
  • mobile app

Mobile App Support

  • mydlink Lite
  • mydlink SharePort
  • QRS Mobile v1.5

Wireless Security

  • WPA & WPA2 (Wi-Fi Protected Access)
  • Wi-Fi Protected Setup (WPS) PIN/PBC

Dimensions

  • 15.23 x 9.73 x 4.7 inches

Power 

  • Input: 100 to 240 V AC, 50/60 Hz
  • Output: 12V DC, 5A

Temperature

  • Operating: 32 to 104 F
  • Storage: -4 to 149 F

Humidity

  • Operating: 0% to 90% non-condensing
  • Storage: 5% to 95% non-condensing

Order Information

Part Number 

  • DIR-890L

Description

  • Wireless AC3200 Tri Band Gigabit Cloud Router