Smart-UPS SRT 10000VA RM 208V

A versatile UPS developed for the harshest power conditions in the world.
Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.

Manufacturer Part Number
SRT10KRMXLT
EAN/UPC
0731304292692,731304292692
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output
Output Power Capacity: 10 kW / 10 kVA
Max Configurable Power: 10 kW / 10 kVA
Nominal Output Voltage: 208V
Output Voltage Distortion: Less than 3%
Output Frequency (sync to mains): 50/60Hz +/- 3 Hz
Other Output Voltages: 220, 240
Crest Factor: 3 : 1
Topology: Double Conversion Online
Waveform Type: Sine wave
Output Connections: 
(1) Hard Wire 3-wire (2PH + G) 
(4) NEMA L6-20R 
(2) NEMA L6-30R 
Bypass: Internal Bypass (Automatic and Manual) 

Input
Nominal Input Voltage: 208V
Input Frequency: 45 - 65 Hz (auto sensing)
Input Connections: Hard Wire 3-wire (2PH + G) 
Input voltage range for main operations: 160 - 275V
Input voltage adjustable range for mains operation: 100 - 275V
Other Input Voltages: 220, 240

Batteries & Runtime
Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
Typical recharge time: 1.50 hour(s)
Replacement Battery: APCRBC140, SRT10KXLT, SRT10KXLT-IEC, SRT10KRMXLT, SRT10KRMXLT-IEC, SRT5KXLT, SRT5KXLT-IEC, SRT5KRMXLW-HW, SRT5KRMXLT, SRT5KRMXLT-IEC, SRT6KXLT, SRT6KXLT-IEC, SRT6KRMXLT, SRT6KRMXLT-IEC, SRT8KXLT, SRT8KXLT-IEC, SRT8KRMXLT, SRT8KRMXLT-IEC
RBC™ Quantity: 2
Extended Run Options: APC Smart-UPS SRT 10000VA 208V

Communications & Management
Interface Port(s): Contact Closure, RJ-45 10/100 Base-T, RJ-45 Serial, Smart-Slot, USB
Available SmartSlot™ Interface Quantity: 1
Control panel: Multi-function LCD status and control console
Audible Alarm: Audible and visible alarms prioritized by severity
Emergency Power Off (EPO): Yes

Surge Protection and Filtering
Surge energy rating: 480 Joules 

Physical
Maximum Height: 10.35 inches (263 mm)
Maximum Width: 17.00 inches (432 mm)
Maximum Depth: 28.15 inches (715 mm)
Rack Height: 6U
Net Weight: 246.00 lbs. (111.58 kg)
Shipping Weight: 279.00 lbs. (126.55 kg)
Shipping Height: 18.15 inches (461 mm)
Shipping Width: 23.62 inches (600 mm)
Shipping Depth: 39.37 inches (1000 mm)
Color: Black
Units per Pallet: 1.00 

Environmental
Operating Environment: 32 - 104 °F (0 - 40 °C)
Operating Relative Humidity: 0 - 95% no%
Operating Elevation: 0-10000 feet (0-3000 meters)
Storage Temperature: 5 - 113 °F (-15 - 45 °C)
Storage Relative Humidity: 0 - 95% no%
Storage Elevation: 0-50000 feet (0-15000 meters)
Audible noise at 1 meter from surface of unit 55.00 dBA
Online Thermal Dissipation: 2490.00 BTU/hr
Protection Class: IP 20 

Conformance
Regulatory Approvals: ENERGY STAR (USA), FCC Part 15 Class A, UL 1778
Standard Warranty: 3 years repair or replace (excluding battery) and 2 years for battery

Sustainable Offer Status
RoHS: Compliant
REACH: REACH: Contains No SVHCs
Battery Directive: Compliant
Battery Notes: Contains Lithium Coin Cell