A versatile UPS developed for the harshest power conditions in the world.
Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.
Note:
Technical Specifications
Output
Output Power Capacity: 6000 Watts / 6000 VA
Max Configurable Power: 6000 Watts / 6000 VA
Nominal Output Voltage: 208V
Output Voltage Distortion: Less than 3%
Output Frequency (sync to mains): 50/60Hz +/- 3 Hz
Other Output Voltages: 220, 240
Crest Factor: 3 : 1
Topology: Double Conversion Online
Waveform Type: Sine wave
Output Connections:
(1) Hard Wire 3-wire (2PH + G)
(2) NEMA L6-20R
(3) NEMA L6-30R
Bypass: Internal Bypass (Automatic and Manual)
Input
Nominal Input Voltage: 208V
Input Frequency: 45 - 65 Hz (auto sensing)
Input Connections: Hard Wire 3-wire (2PH + G)
Input voltage range for main operations: 160 - 275V
Input voltage adjustable range for mains operation: 100 - 275V
Other Input Voltages: 220, 240
Batteries & Runtime
Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
Typical recharge time: 1.50 hour(s)
Replacement Battery: APCRBC140, SRT10KXLT, SRT10KXLT-IEC, SRT10KRMXLT, SRT10KRMXLT-IEC, SRT5KXLT, SRT5KXLT-IEC, SRT5KRMXLW-HW, SRT5KRMXLT, SRT5KRMXLT-IEC, SRT6KXLT, SRT6KXLT-IEC, SRT6KRMXLT, SRT6KRMXLT-IEC, SRT8KXLT, SRT8KXLT-IEC, SRT8KRMXLT, SRT8KRMXLT-IEC
RBC™ Quantity: 1
Extended Run Options: APC Smart-UPS SRT 6000VA 208V
Communications & Management
Available SmartSlot™ Interface Quantity: 1
Control panel: Multi-function LCD status and control console
Audible Alarm: Audible and visible alarms prioritized by severity
Emergency Power Off (EPO): Yes
Surge Protection and Filtering
Surge energy rating: 480 Joules
Physical
Maximum Height: 17.00 inches (432 mm)
Maximum Width: 6.85 inches (174 mm)
Maximum Depth: 28.32 inches (719 mm)
Net Weight: 135.00 lbs. (61.23 kg)
Shipping Weight: 142.00 lbs. (64.41 kg)
Shipping Height: 14.57 inches (370 mm)
Shipping Width: 24.02 inches (610 mm)
Shipping Depth: 37.80 inches (960 mm)
Color: Black
Units per Pallet: 6.00
Environmental
Operating Environment: 32 - 104 °F (0 - 40 °C)
Operating Relative Humidity: 0 - 95% no%
Operating Elevation: 0-10000 feet (0-3000 meters)
Storage Temperature: 5 - 113 °F (-15 - 45 °C)
Storage Relative Humidity: 0 - 95% no%
Storage Elevation: 0-50000 feet (0-15000 meters)
Audible noise at 1 meter from surface of unit
55.00 dBA
Online Thermal Dissipation: 1402.00 BTU/hr
Protection Class: IP 20
Conformance
Regulatory Approvals: ENERGY STAR (USA), FCC Part 15 Class A, UL 1778
Standard Warranty: 3 years repair or replace (excluding battery) and 2 years for battery: Sustainable Offer Status
RoHS: Compliant
REACH: REACH: Contains No SVHCs
Battery Directive: Compliant
Battery Notes: Contains Lithium Coin Cell