Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Version Information
Product Name: Microsoft® Designer Bluetooth Mouse
Product Version: Microsoft Designer Bluetooth Mouse v1.0
Mouse Version: Microsoft Designer Bluetooth Mouse v1.0
Product Dimensions
Mouse Length: 4.22 inches (107 millimeters)
Mouse Width: 2.36 inches (60.1 millimeters)
Mouse Depth/Height: 1.02 inches (25.8 millimeters)
Mouse Weight: 2.82 ounces (80 grams) includes 2 AAA alkaline battery; typical battery weight may vary
Compatibility and Localization
Interface: Bluetooth® Low Energy Compatible 4.0
Operating Systems1:
- Microsoft Windows® 8.1, Windows 8, Windows RT 8.1, and Windows RT 8
- Mac OS10.10+
- Android 4.4+
1Device must support Bluetooth 4.0 or higher. Microsoft.com/hardware/compatibility.
Top-line System Requirements:
Requires a PC that meets the requirements for and has installed one of these operating systems:
For a Windows-based PC: - Windows 8.1, Windows 8, Windows RT 8.1, or Windows RT 8
For other operating systems: - Mac OS10.10+
- Android 4.4+
Compatibility Logos
- Compatible with Microsoft Windows 8
- Bluetooth Smart logo
- Android logo
Tracking TechnologyMouse Tracking System: Microsoft-proprietary BlueTrack™ Technology
Imaging Rate Dynamically adaptable to 2400 frames per second
X-Y Resolution 1000 points per inch (39.4 points per millimeter)
Tracking Speed: Up to 10 inches (254 millimeters) per second
Wireless TechnologyWireless Platform: Nordic nRF51822 (Bluetooth Low Energy)
Wireless Frequency: 2.4 GHz frequency range
Wireless Range: 32 feet (10 meters) in open air, up to 16 feet (5 meters) in office environment typical
Bluetooth Profile Support: HID Over Gatt Profile (HOGP)
Product Feature PerformanceMouse Button Features: 3 buttons
Right & Left Button Life: 3,000,000 actuations at no more than 2.5 actuations per second
Mouse Scrolling Features: Standard horizontal scrolling
Wheel Vertical Scrolling Life:
- 100,000 revolutions (away from user)
- 300,000 revolutions (towards user)
Storage Temperature & Humidity: -40 °F (-40 °C) to 140 °F (60 °C) at < 5% to 65% relative humidity (non-condensing)
Operating Temperature & Humidity: 32 °F (0 °C) to 104 °F (40 °C) at <5% to 80% relative humidity (non-condensing)
Power RequirementsBattery Type and Quantity: 2 AAA alkaline battery (included)
Battery Life: 6 months typical
Certification InformationCountry of Manufacture: People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer: Yes
ISO 14001 Qualified Manufacturer: Yes
Restriction on Hazardous Substances: This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals (REACH) regulation regarding Substances of Very High Concern.
FCC/IC ID:
This Class B digital apparatus complies with Part 15 of the U.S. Federal Communications Commission (FCC) rules, Canadian ICES-003, and RSS-210. Operation is subject to the following two conditions: (1) this device may not cause interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested to comply with FCC (U.S. Federal Communications Commission) Standards. For home or office use. The term "IC:" before the certification/registration number only signifies that the Industry Canada technical specifications were met. Model numbers: 1679, Designer Bluetooth Mouse. FCC ID: C3K1679. IC ID: 3048A-1679.
Agency and Regulatory Marks:
- ACMA Declaration of Conformity (Australia and New Zealand) DWLFM Certificate (Bahrain)
- ANATEL Certificate (Brazil)
- IC ID, RSS-210 Certificate of Acceptance (Canada) SUBTEL Certificate (Chile)
- EIP Pollution Control Mark, EPUP (China)
- CMIIT Certificate (China)
- NTRA Certificate (Egypt)
- RTT&E Declaration of Conformity (European Union) WEEE (European Union)
- POSTEL Certificate (Indonesia)
- MIC Certificate (Israel)
- VCCI and TELEC Certificates (Japan)
- TRC Certificate (Jordan)
- CCK Certificate (Kenya)
- KCC Certificate (Korea)
- MOT Certificate (Kuwait)
- MPT Certificate (Lebanon)
- SIRIM Certificate (Malaysia)
- ICTA Certificate (Mauritius)
- IFETEL Certificate (Mexico)
- ANRT Certificate (Morocco)
- NCC Certificate (Nigeria)
- TRA Certificate (Oman)
- PTA Certificate (Pakistan)
- MTC Certificate (Peru)
- ICT Certificate (Qatar)
- EAC and FAC Certificates (Russia, Kazakhstan)
- CITC Letter (Kingdom of Saudi Arabia)
- KVALITET Certificate (Serbia)
- IDA Approval (Singapore)
- ICASA Certificate (South Africa)
- NCC Certificates (Taiwan)
- NTC SDoC (Thailand)
- CERT Certificate (Tunisia)
- UNIIRT Certificate (Ukraine)
- TRA Certificate (United Arab Emirates)
- URSEC Certificate (Uruguay)
- FCC ID, Grant of Equipment Authorization (USA)
Windows Certification Kit (WCK): ID: 1705706 (32-bit), 1705707 (64-bit) Microsoft Windows 8.1, and 1705708 Microsoft Windows 8.1 RT