Note:
Woofer:
Size: 145x204mm: 6x8in
Diaphragm: PP Cone
Surround: Cloth
Basket: Steel : Black
Magnet: Ferrite: φ70*t10
Tweeter:
Size: 25mm: 1in
Diaphragm: PEI Balanced Dome
Woofer (Unit):
Width (w/o_Gr): 203.7mm: 8in
Height (w/o_Gr): 145.0mm: 5-11/16in
Cutout Diameter: 129*187mm: 5-1/16*7-3/8in
Tweeter Height: 8mm: 5/16in
Depth (w/o_Gr): 67.0mm: 2-5/8in
Mounting Depth: 59.0mm: 2-5/16in
WEIGHT:
without Grille (pc.): 542g: 1.2lbs
Gross Weight: 1,400g: 3.1lbs
Weight of Magnet: 148g: 0.5oz
POWER HANDLING:
Peak Power (KITS SPEC) : 250W
Rated Power (KITS SPEC): 30W
SENSITIVITY: 92db / W at 1m
FREQUENCY RESPONSE: 35Hz-: 22Hz
Impedance: 4ohms
CROSSOVER FREQUENCY: -
ACCESSORY:
Screw sets
Tapping Screw φ4x25*8
Speaker Cord 0.3m*2
Warranty Card *1
Carton Box:
4 Color
L 283.0mm
W 226.0mm
D 86.0mm