Embedded Plug & Play NVR

DS-7600NI-E1/4P and DS-7600NI-E2/8P series NVR (Network Video Recorder) is a new generation recorder developed by Hikvision independently. Combined with multiple advanced technologies, such as audio and video decoding technology, embedded system technology, storage technology, network DS-7600NI-E1/4P technology and intelligent technology. It can both work alone as a recorder and cooperate with other device to form a comprehensive surveillance system.
The DS-7600NI-E1/4P and DS-7600NI-E2/8P series NVR are widely applied in the areas of finance, public security, military, communication, transportation,education, etc..

Manufacturer Part Number
DS-7604NI-E1/4P-2TB
EAN/UPC
0816783019760,816783019760
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio Input

  • IP video input:: 4-ch
  • Two-way audio input:1-ch, RCA (2.0 Vp-p, 1kΩ)
Network
  • Incoming bandwidth: 25Mbps
  • Outgoing bandwidth: 80Mbps
  • Remote connection: 128
Video/Audio Output
  • HDMI/VGA output:
    • 1-ch, resolution:
    • 1920 × 1080P /60Hz, 1600 × 1200 /60Hz, 1280 × 1024 /60Hz, 1280 × 720 /60Hz, 1024 × 768 /60Hz
Recording Resolution: 5MP/3MP/1080P/UXGA/720P/VGA/4CIF/DCIF/2CIF/CIF/QCIF 
  • Frame Rate:
    • Main stream: 50 fps (P) / 60 fps (N)
    • Sub-stream: 50 fps (P) / 60 fps (N)
Audio Output: 1-ch, RCA (Linear, 1kΩ)
Synchronous Playback: 4-ch
Decoding
Live view / Playback: 5MP/3MP/1080P /UXGA /720P /VGA /4CIF /DCIF /2CIF /CIF /QCIF 
Capability: 4-ch@1080P
Hard Disk
  • SATA: 1 SATA interface for 1 HDD
  • Capacity: Up to 4TB for each disk
External Interface
  • Network Interface: 1RJ-45 10/100/1000Mbps self-adaptive Ethernet interface
  • USB Interface: 1 × USB 2.0 and 1 × USB 3.0
  • Alarm In: 4-ch
  • Alarm Out: 1-ch
POE
  • Interface: 4 independent 100 Mbps PoE network interfaces
  • Max. Power: 50W
  • Supported Standard: AF and AT
General
  • Power Supply: 48V DC
  • Consumption(without hard disk and POE): ≤ 10W
  • Working Temperature: -10 ºC ~ +55 ºC (+14 ºF~ + 131 ºF)
  • Working Humidity: 10 % ~ 90 %
  • Chassis: 1U chassis
  • Dimensions: 315 × 230 × 45mm (12.4 ×9.1 × 1.8 inch)
  • Weight(without HDD): ≤ 1 Kg (2.2 lb)