Wireless-AC Multifunction Range Extender / Access Point

EXTEND YOUR WIFI WITH SUPERIOR RANGE AND VERSATILITY
The HW7ACX delivers the fastest wireless standard and combines it with powerful Hi-Gain™ antennas to improve your wireless reliability, range, and coverage. This highly efficient access point is the best choice for Small office / Home office users. Premium Range Extending Technology, in addition to the included AP mode, delivers extensive wireless AC range, even for networks not currently on the AC standard!

When the HW7ACX connected to your network, the network signal is magnified by the range extender. Acting like a wireless relay, it will expand your wireless range up to 2x stronger. It will strengthen the previously weak wireless signal and maximize your networks data transfer rate. This provides a stronger and more solid wireless connection to improve overall uploading and downloading speed. As a result, the user experiences faster speeds and less data lag while streaming or downloading multimedia content (video, music, etc.).

Manufacturer Part Number
HW7ACX
EAN/UPC
0603992507214,603992507214
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Includes:

  • One Wireless-AC Multifunction Range Extender/Access Point
  • Power Adapter
  • RJ-45 Ethernet Cable for Installation
  • One Setup CD (includes User Manual & driver for PC) Mac Driver can be downloaded from the Hawking Website
  • Quick Installation Guide

System Requirements:

  • Wired or Wireless Internet Connection
  • Router or network device with an ethernet port
  • Wireless Network Device (Tablet, Smartphone, Mac or Windows computer)
  • An Available Power Outlet

Network Specifications:

  • 2.4 & 5.0GHz: IEEE 802.11 b/n/g / IEEE 802.11ac (Draft), 802.11a/n
  • Frequency: 2.4GHz and 5GHz
  • Speed: up to 750 Mbps
  • LAN Ports: 10/100M Ports x 5
  • Security: WEP 64/128, WPA, WPA2, IEEE802.1X
  • Hardware & Software WPS Configuration
  • Modes: Range Extender, Access Point

Output Power (2.4GHz):

11b(11Mbps): 16±1.5dBm
11g(54Mbps): 14±1.5dBm
11n(20MHz, MCS7): 14±1.5dBm
11n(40MHz, MCS7): 14±1.5dBm

Output Power (5GHz):

11a(54Mbps): 15±1.5dBm
11n(20MHz, MCS7): 13±1.5dBm
11n(40MHz, MCS7): 13±1.5dBm
11n(80MHz, VHTMCS9): 12±1.5dBm

Receive Sensitivity (2.4GHz):

11b(11Mbps): -83dBm±2dBm
11g(54Mbps): -69dBm±2dBm
11n(20MHz, MCS7): -67dBm±2dBm
11n(40MHz, MCS7): -64dBm±2dBm

Receive Sensitivity (5GHz):

11a(54Mbps): -69dBm±2dBm
11n(20MHz, MCS23): -68dBm±2dBm
11n(40MHz, MCS23): -64dBm±2dBm
11n(80MHz, VHTMCS9): -55dBm±2dBm

Antenna:

  • 5/4dBi Dual Band (5GHz/2.4GHz) & 3dBi 2.4GHz Fixed Dipole

Power:

  • 12V/0.5A Switch Power Supply

Buttons:

  •  Reset/WPS Button

LED Indicators:

  • Power, Wireless, LAN

Dimensions:

1.5(H) x 6.5 (W) x 4.5 (D) in.

Temperature:

Operating : 32~104°F (0~40°C)

Humidity:

Operating : 0-90% (NonCondensing)

Certification:

FCC, CE