Wireless-AC USB Network Adapter

Upgrade the wifi connectivity of your laptop or desktop! Use the HW7ACU to instantly increase the speed of your network via USB port. Make the move to the latest Wireless AC Network Standard. The small, compact profile of the HW7ACU is perfect for discreetly upgrading your laptop or desktop with the blazing fast speeds of Wireless AC. Maximize your networking flexibility allowing for greater Wireless AC Range and overall performance. The perfect addition for your slim ultrabook, the HW7ACU is unobstrusive in design, but packs a powerful boost in networking speeds, almost 3x faster than 802.11n built-in wifi adapters. 

 

Manufacturer Part Number
HW7ACU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Includes:

  • One Wireless-AC USB Network Adapter
  • Quick Installation Guide
  • One Setup CD (includes User Manual & driver for PC) Mac and Windows Driver can also be downloaded from the Hawking Website
System Requirements:
  • Windows XP + or Mac 10.6+
  • Minimum 100MB disk space available on your computer
  • An available CD-Rom drive is recommended
  • WiFi Internet Access (i.e. Hotspot, Wireless Access Point, Router)
Network Specifications:
  • 2.4GHz: IEEE 802.11 b/g/n
  • 5.0GHz: IEEE 802.11ac (Draft), 802.11a/n
  • Speed: up to 450Mbps
  • Security: WEP 64/128, WPA, WPA2, IEEE802.1X
  • Hardware & Software WPS Configuration
Antenna:
  • Internal

Output Power (2.4GHz):

  • 11b: 17dBm±1.5dBm
  • 11g: 15dBm±1.5dBm
  • 11n(20MHz): 14dBm±1.5dBm
  • 11n(40MHz): 14dBm±1.5dBm

Output Power (5.0GHz):

  • 11a: 14dBm±1.5dBm
  • 11a (54mbps): 14dBm±1.5dBm
  • 11n(20MHz): 13dBm±1.5dBm
  • 11n(40MHz): 13dBm±1.5dBm
  • 11ac (80MHz, MCS9): 12dBm±1.5dBm

Power:

  • USB 2.0 Type A
LED:

Link/Activity

Dimensions:

0.5(D) x 0.5(W) x 1.5(L) in

Weight:

1oz (28grams)

Temperature:

Operating : 32~104°F (0~40°C)

Humidity:

Operating: Max. 95% (NonCondensing)

Certification:

FCC, CE