Neutron Series XT 960GB SATA 3 6Gb/s SSD

Hardcore gamers, Ultra HD video creators, and professional visual designers: your SSD is here.

The Neutron Series XT solid-state drive delivers best-in-class sequential and random read/write transfer speeds backed up by end-to-end data path protection, enhanced error correction and power loss protection for a consistent and reliable experience.

Professional PC gaming, visual design and real-time Ultra HD video capture require you to move large amounts of error-free data at the best available speeds, and Neutron Series XT SSD provides the performance you need when reliable high-bandwidth data storage is essential.

 

Manufacturer Part Number
CSSD-N960GBXT
EAN/UPC
0843591056403,843591056403
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Five years

Weight: 0.055kg

Unformatted Capacity: 960 GB

Interface: SATA 3 6Gb/s

Form Factor: 7mm high, 2.5 inch

Endurance: 124TBW

Operating Temperature: 0°C to +70°C

Storage Temperature: -40°C to +85°C

Operating Humidity: 90% RH (40° C)

Storage Humidity: 93% RH (40° C)

Shock: 500 G

Vibration: 20Hz~80Hz/1.52mm, 80Hz~2000Hz/20G

SSD Smart Support: Yes

SSD Technology: MLC, Toggle NAND

Max Sequential Read (ATTO): Up to 560MB/s

Max Sequential Write (ATTO): Up to 540MB/s

Max Sequential Read (CDM): Up to 540MB/s

Max Sequential Read (CDM): Up to 525MB/s

Max Random Read QD32 (IOMeter): 100K IOPS

Max Random Write QD32 (IOMeter): 90K IOPS