ZQ110 Mobile Printer

Print receipts and tickets on demand and on the go with the ZQ110 mobile receipt printer.

Zebra’s smallest and most affordable mobile receipt printer, the ZQ110 is compact and lightweight enough to fit in a pocket or wear comfortably on a belt for an entire shift. Quickly print and tear 2-inch-wide receipts, tickets and delivery notices on site, saving time and money—all while improving customer service.

The ZQ110 provides seamless integration into existing mobile solutions. It is “Made for iPod®/ iPhone®/iPad®” (MFi) certified and supports Bluetooth® or wireless (802.11b/g/n WLAN) connectivity to a wide range of Apple®, Android™ and Windows® mobile devices.

Manufacturer Part Number
ZQ1-0UG0L010-00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard Features

  • Print method: Direct thermal
  • Standard Bluetooth®
  • Apple® iOS, Android™ and Windows® Mobile connectivity

 

More Standard Features
  • Direct thermal printing of barcodes, text and graphics
  • 203 dpi resolution (8 dots per mm) 
  • Print speed per second up to 3.5"/90 mm per second 
  • ESC/POS programming language
  • Resident fonts
  • 100 MHz 32-bit 
  • 256 KB Flash supports downloadable programs, receipt formats, fonts and graphics; 128 KB Receive Buffer
  • USB port
  • 1.2 AH Li-Ion battery
  • Optical out of media sensing using fixed center position sensor
  • Belt clip for unobtrusive and convenient printing
  • Tear bar for easy receipt dispensing
  • Supports vertical and horizontal printing
  • Printer can be used in any orientation
  • Fixed media roll width
  • “Clamshell” design for easy media loading
  • Six LEDs as user Interface indicators
  • Tolerance of multiple drops from 4' (1.2 m) to concrete 
Product Availability

The ZQ110 is available in the following versions:

  • ZQ110 – Bluetooth only (standard)
  • ZQ110 – Bluetooth + Magnetic Stripe Reader (MSR)*
  • ZQ110 – Wi-Fi (802.11 b/g) only
  • ZQ110 – Wi-Fi (802.11 b/g) + MSR 

*Magnetic Stripe Reader (3 track): Data encrypted by printer F/W; triple DES

Printer Specifications

Resolution: 203 dpi (8 dots/mm)

Memory

  • 256 KB Flash
  • 128 KB RAM

Max. Print width: 1.89"/48.0 mm

Print speed: 3.5" (90 mm)/sec

Media sensors: Reflective

Media Characteristics

Media width: 2.28" (58mm)
Maximum roll diameter: 1.18" (30mm)
Maximum media thickness: 0.1mm

Media types: direct thermal receipt paper or linerless paper

Operating Characteristics

Operating temperature: 5° F (-15° C) to 122° F (50° C)
Storage temperatures: -22° F (-30° C) to 158° F (70° C)
Operating humidity: 10% to 80%
Storage humidity: 10% to 90%
IP Rating: IP54 with protective case
Drop spec: 4' (1.2m) drop to concrete

 Agency approvals
  • Emissions: FCC Part 15, Subpart B, EN55022 Class-B, EN55024 
  • Susceptibility: EN55024, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5
  • Safety: CE, UL, CB
  • International marks: CE, FCC, NOM, CCC, RCM, Anatel, BIS, NTC, KCC, BSMI, iDA
Physical Characteristics

Height: 1.48" (37.7mm)
Width: 3.15" (80.1mm)
Length: 4.68" (118.8mm)
Weight: 0.50 lbs (229g)

Communication

Bluetooth® 3.0 + EDR (standard)

  • Security modes 1-4
  • Key Bonding
  • “Made for iPod®/iPhone®/iPad®” (MFi) certified
  • Bluetooth printing from Apple devices

WLAN 802.11 b/g/n (2.4 GHz band)

  • Wi-Fi Direct, Infrastructure, Ad Hoc
  • WEP 64 / 128 bits
  • AES, TKIP, AES + TKIP
  • WPA1 / WPA2 PSK
  • 802.1X WPA1 / WPA2 (EAP-PEAP, EAP-LEAP, EAP-TTLS, EAP-FAST, EAP-TLS)

USB 2.0 Full Speed Interface (12 Mbps)

Fonts/Graphics/Symbologies

Fonts and Character Sets

  • Character size: Font A: 12 x 24; Font B: 9 x 17; Font C: 9 x 24; KOR, CHN: 24 x 24
  • Characters per line: Font A: 32, Font B, C: 42; KOR, CHN: 16
  • Character sets: Alphanumeric: 95; Expanded Graphics: 128 x 33 page; International: 32

Graphics

  • Supports user-defined fonts and graphics – including custom logos

Barcode Symbologies

  • Linear Barcodes: EAN-8, EAN-13, Code39, Code93, Code128, ITF, Coda Bar, UPC-A, UPC-E
  • 2-Dimensional: PDF417, Data Matrix, AZTEC, QR Code
Options and Accessories
  • Linerless printing (with coated silicone platen roller only) through Custom Application Group (CAG) request

 Charging Options

Charge the battery inside the printer using:

  • AC adapter (included) 
  • Cigarette lighter adapter
  • Single docking cradle
  • Quad docking cradle

Charge the battery outside the printer using:

  • Single battery charger
  • Quad battery charger