GALAXY A5 Protective Cover

The Basic Function of the Cover

The Galaxy A5 Protective Cover is made considering with the basic functions of your device in mind from proven material. Safely enjoy the Galaxy A5 anywhere with the polyurethane A5 Protective Cover that protectsagainst shocks and scratches.

Stylish Protective Cover

The Galaxy A5 Protective Coverhas more features thanjust simple protection.The luxurious light grey and brown colours and slim design consider your high taste. The Galaxy A5 has perfect style to show off anywhere.

Highly Satisfactory Protective Cover

The Galaxy A5 Protective Cover will perfectly eliminateall trivial inconveniences from using other covers. It’s easy and quick to access all connectors and keys such as the USB port, earphone jack, and the volume and power buttons. The more you use it, the more the A5 ProtectiveCover will provide you with higher satisfaction.

Manufacturer Part Number
EF-PA500BSEGWW
EAN/UPC
8806086513432
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Colour                                  Colour
                                              Brown, White

Compatibility                      Compatible Models
                                              Galaxy A5

General Feature                 Packaging Contents
                                             Protective Cover

Physical specification       Dimension (WxHxD)                          Weight 
                                              74.6 x 143.6 x 10.2 mm                       31 g

Type                                     Type
                                             Protective Cover