The Basic Function of the Cover
The Galaxy A5 Protective Cover is made considering with the basic functions of your device in mind from proven material. Safely enjoy the Galaxy A5 anywhere with the polyurethane A5 Protective Cover that protectsagainst shocks and scratches.
Stylish Protective Cover
The Galaxy A5 Protective Coverhas more features thanjust simple protection.The luxurious light grey and brown colours and slim design consider your high taste. The Galaxy A5 has perfect style to show off anywhere.
Highly Satisfactory Protective Cover
The Galaxy A5 Protective Cover will perfectly eliminateall trivial inconveniences from using other covers. It’s easy and quick to access all connectors and keys such as the USB port, earphone jack, and the volume and power buttons. The more you use it, the more the A5 ProtectiveCover will provide you with higher satisfaction.
Note:
Colour Colour
Brown, White
Compatibility Compatible Models
Galaxy A5
General Feature Packaging Contents
Protective Cover
Physical specification Dimension (WxHxD) Weight
74.6 x 143.6 x 10.2 mm 31 g
Type Type
Protective Cover