10000VA Tower UPS

Manufacturer Part Number
9E10KI
EAN/UPC
0743172067678,743172067678
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Topology: Online double conversion
ConfigurationL Tower
Part Number: 9E10Ki
Rating (VA/Watts): 10000/8000
Dimensions (H x W x D, mm): 708.5 x 262.4 x 612.9
Weight (kg): 85.4
Warranty: 1 year

Electrical Input
Connection: Hardwired - see manual for terminal block layout
Input Voltage Range: 176-276V without derating (up to 110-276V with derating)
Nominal Voltage: 220/230/240V
Frequency: 50/60 Hz autoselection
Frequency Range: 45-66 Hz
Short Circuit Current: 137 A

Electrical Output
Voltages: 220V/230V/240V ±2 %
Voltage THD: <3%
Outlets: Hardwired - see manual for terminal block layout
Overload Capacity: 105%-110% : 5min, 110%-130% : 1min, 130%-150% : 10s, >150% : 100ms
Efficiency (Normal Mode): Up to 93% in Online mode, 97% in ECO mode
Output Frequency: 50/60 Hz autoselect, frequency converter as standard

Communications
Communication Ports: 1 USB port + 1 RS232 serial port (USB and RS232 ports cannot be used simultaneously)
Communications Slot: 1 slot for Network-MS, ModBus-MS or Relay-MS cards
Power Management Software: Intelligent Power Software

Environmental & Standards
Audible Noise: <55dB
Operating Temperature: 0 to 40°C
Safety markings: IEC/EN 62040-1
EMC Markings: IEC/EN 62040 -2
Approvals: CE, CB report (TUV)