UPS Communications Cable Smart Signalling 15' / 4.5m - DB9 to RJ45

UPS Cables that provide dedicated connections between APC UPSs and desktops, workstations, and servers

Manufacturer Part Number
AP940-1525A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output

  • Number of Ports: 1

Physical

  • Net Weight: 0.20 KG
  • Maximum Height: 57.00 mm
  • Maximum Width: 222.00 mm
  • Maximum Depth: 108.00 mm
  • Shipping Weight: 0.20 KG
  • Shipping Height: 57.00 mm
  • Shipping Width: 222.00 mm
  • Shipping Depth: 108.00 mm
  • Cord Length: 4.57 meters
  • Connector A: RJ45
  • Connector B: DB9(Smart Signaling)

Conformance

Sustainable Offer Status

  • RoHS: Compliant
  • REACH: REACH: Contains No SVHCs
  • Other Environmental Compliance: China RoHS