Used for digital signage, digital directory or wayfinding for people to find themselves as well as educate them to their surroundings. Ideal fit for placement in outdoor high traffic locations such as lobby entrances, corporate or university campuses, parks or memorials, zoos and amusement parks and retail environments.
Note:
Minimum to Maximum Screen Size: 55" to 55"
Weight Capacity: 0lb (68kg)
Color: Black
Finish: Powder Coat
Security Features: Security Hardware
Product Dimensions: 47.60x58.30x20.50" (1209x1481x521mm)
Ship Dimensions: 48 x 40 x 60" (1,219.2 x 1,016.0 x 1,524.0mm)
Shipping Weight: 368lb (167kg)
UPC Code: 735029302131