USB Bluetooth Transmitter

Introducing the easiest way to get top quality music and call experiences on the go. With the BTD 500 USB dongle music lovers can enjoy a much higher quality Bluetooth® sound. The dongle also creates a Bluetooth® connection, if the computer doesn’t have one already, and it enables voice protocol so that you can enjoy wireless Skype or messenger calls from your computer on your connected headset.

Best of all the dongle makes sure an audio link is established when audio is played, without the need for you to push any buttons on your headset.

Manufacturer Part Number
504190
EAN/UPC
4044155074895
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported Profiles:

  • A2DP + AVRCP + HSP
  • Codec: SBC + apt-X®
Weight: 6 g
Technology: Bluetooth® Version 3.0
Range: 10 m
Transmission/receiving frequencies: 2,4 Ghz

What's in the box?
  • BTD 500 USB dongle
  • Manual (English, German, French, Simplified Chinese, Traditional Chinese, Korean and Thai)