VIXIA HF R600 High Defination Digital Camcorder

With the VIXIA HF R600 camcorder, you'll capture daily family life, special occasions and creative video essays easily, with the spectacular quality your memories and videography deserve. The camcorder's range seems virtually endless with a 57x (32.5-1853mm) Advanced Zoom that's incredibly steady, even if you shoot while walking, thanks to Canon's SuperRange Optical Image Stabilizer. Your video has never looked so lifelike: the Canon 3.28 Megapixel Full HD CMOS Sensor and DIGIC DV 4 Image Processor capture video directly to a removable SD memory card at 1920 x 1080 resolution for an outstanding level of detail. The VIXIA HF R600 camcorder provides 1080/60p recording in MP4 (35 Mbps) and AVCHD Progressive (28 Mbps), so even the fastest?moving subjects are captured with smooth clarity. Control is fast, easy and intuitive with the big 3.0- inch capacitive touch panel LCD. And the camcorder is packed with features to make capturing your best video easy. Smart AUTO intelligently selects camera settings based on predefined shooting situations; Audio Scene Select delivers clear sound indoors or out; Intelligent IS optimizes image stabilization for the given shooting conditions. And Advanced Baby Mode is perfect for parents, with automatic camera settings and easy ways to record and track the daily development of up to three children. Add a distinctive cinematic feel to your videos during or after shooting with 7 Cinema?Look Filter effects, and keep the shooting going with a high capacity battery pack that helps ensure you won't miss a moment.

Manufacturer Part Number
0280C002
EAN/UPC
0013803254808,013803254808
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard Definition or High Definition: High Definition
Television System: NTSC
Video Recording system: AVCHD/MPEG-4
Image Sensor: 1/4.85-inch CMOS, RGB Primary Color Filter
Total Pixels: Approx. 3.28 Megapixels

  • Effective Pixels
    • Video: Approx. 2.07 Megapixels (1920 x 1080)
    • Photo: Approx. 2.07 Megapixels (1920 x 1080)
Maximum recording Time
  • 32GB SD Memory Card in AVCHD*:
  • LP (1440 x 1080)**: 12 hours 15 min.
  • FXP (1920 x 1080)**: 4 hours 10 min.
  • MXP (1920 x 1080)**: 2 hours 55 min.
  • NTSC 60p (1920 x 1080)**: 2 hours 30 min.
  • 32GB SD Memory Card in MP4*:
  • 4Mbps (1280 x 720): 17 hrs. 20 min.
  • 17Mbps (1920 x 1080): 4 hr. 10 min.
  • 24Mbps (1920 x 1080): 2 hr. 55 min.
  • 35Mbps (1920 x 1080): 2 hr. 20 min.

* When recording has continued for 12 hours, it will automatically stop and then start.
** Variable bit rate


Lens
  • Zoom Ratio: 57x Advanced* / 32x Optical / 1140x Digital
  • *Manual mode/Cinema Mode only
  • Focal Length: 2.8-89.6mm
  • 35mm Film Equivalent: Optical Zoom: 38.5-1232mm, Advanced Zoom Off: 38.5-1232mm, Advanced Zoom On: 32.5-1853mm

Zoom Speed: Variable / 3 Fixed Zoom Speeds; Max. F/Stop: f/1.8-4.5
Focusing System: TTL (Through The Lens)
Manual Exposure: Available
Programmed AE: Smart AUTO, P, SCN *1, Cinema Mode*2, Baby Mode

*1Portrait, Sports, Snow, Beach, Sunset, Night, Low Light, Spotlight, Fireworks
*2Cinema Standard, Vivid, Cool, Nostalgia, Sepia, Old Movies, Dramatic B&W

Max Shutter Speed
  • Movie: 1/2000 sec
  • Still Image: 1/500 sec.

Minimum Focusing Distance: Auto mode: 10mm (AF linkage: WIDE end), 1m in intermediate zoom range, approx. 50 cm at TELE end
All other modes: 10mm (WIDE end), 1m across entire zooming range (from edge of lens). However, approx. 50cm at tele macro setting established at this time (automatic movement to TELE end)
White Balance: Auto, Daylight, Tungsten, Manual

Frame Rate NTSC:
  • AVCHD: 60i/PF30/60P
  • MP4: 24P/30P/60P
Minimum Illumination
  • NTSC: 5 lux
  • Low Light mode: 0.4 lux
Image Stabilization: Optical System (Lens-shift system) + electronic stabilization, Intelligent IS in Auto/Baby mode: Dynamic IS (default) Powered IS Macro IS Tripod Mode
IS Modes other than Intelligent IS; Dynamic IS and Powered IS settings can be made manually in P/SCN*1/Cinema Mode: Standard IS IS Off

*Angle detection and sensor-based movement vector detection (hybrid supported)
*1Portrait, Sports, Snow, Beach, Sunset, Night, Low Light, Spotlight, Fireworks


Filter Diameter: 43mm diameter
Viewfinder: Not Available
LCD Screen: 3.0-inch Capacitive Touch Panel Widescreen Color LCD (Approx. 230,000 dots)
Recording Media: 1 SD/SDHC/SDXC memory card slot

*Use of Class 4 or above (4, 6 or 10) memory cards is recommended for recording MXP or FXP (1920 x 1080 pixel recording) movies. For other recording formats, a Class 2 or higher card is recommended. Also, movie (AVCHD/MP4) recording requires cards with 128MB of memory or more.
USB Terminal: mini-AB: Hi-Speed USB supported
Video Terminal: Composite (output)

Audio
  • AVCHD Satisfied: Dolby Digital AC3 (2 Channel)
  • MP4 Satisfied: MPEG-2 AAC-LC (2 Channel)

Sampling Frequency: 48 KHz
Accessory Shoe: Not Available
Supplied Video Editing Software: Not Available
HDMI Terminal: Available; mini connector (output only)
Microphone Terminal: 3.5 mm diameter stereo mini-jack
AV Mini Terminal/Headphone Terminal: 3.5mm diameter 4 pole mini-jack (video/audio output only)

Operating Temperature range

  • 23° to 113°F (-5° to 45°C); 60% relative humidity
  • 32° to 104°F (0° to 40°C); 85% relative humidity (performance)
Dimensions: 2.1 x 2.3 x 4.6 in. / 53 x 58 x 116mm (Not including grip belt)

Weight
  • Approx. 8.3 oz. / 235g (Body, not including grip belt)
  • Approx. 10.1 oz. / 285g (Including Battery BP-718, memory card and grip belt)