Along with its impressively slim profile and stylish design, the PowerShot SX610 HS camera boasts a powerful array of advanced capabilities. The 18X Optical Zoom gives you excellent versatility while Intelligent IS helps ensure virtually shake-free images at any zoom length, and Auto Zoom helps you frame your subject and keep it in focus. Smart AUTO intelligently selects the proper settings for the camera based on predefined shooting situations to help you create the best possible image. Built-in Wi-Fi and NFC make this a great camera to have with you all day long: send images and video to compatible mobile devices and your computer, share directly with select social networking sites, shoot remotely with your smartphone or tablet and more. Simply press the dedicated movie button to capture vividly lifelike, 1080p Full HD video. Creative Shot mode uses composition, color and lighting from your original image to create unique images with an artistic flair.
Note:
Type
Compact digital still camera with built-in flash, 18x Optical, 4x Digital and 72x Combined Zoom with Optical Image Stabilizer
Type: 20.2 Megapixel, 1/2.3-inch CMOS
Total Pixels: Approx. 21.1 Megapixels
Effective Pixels: Approx. 20.2 Megapixels*, *Image processing may cause a decrease in the number of pixels.
LensFocal Length: 4.5 (W) - 81.0 (T) mm (35mm film equivalent: 25-450mm)
Optical Zoom: 18x
Digital Zoom: 4.0x
Focusing Range
Autofocus System: TTL Autofocus, Manual Focus
ViewfindersOptical Viewfinder: Not available
LCD Monitor: 3.0-inch TFT Color LCD with wide viewing angle (4:3)
LCD Pixels: Approx. 922,000 dots
LCD Coverage:Approx. 100%
Aperture and ShutterMaximum Aperture: f/3.8 (W), f/6.9 (T)
Shutter Speed
Sensitivity: Auto, ISO 80-3200
Light Metering Method
Evaluative*, Center-weighted average, Spot**
* Facial brightness is evaluated in Face Detection AF
** Metering frame is fixed to the center
Exposure Control Method: Manual Exposure, Program Shift, Safety Shift, AE Lock
Exposure Compensation
White Balance Control: Auto*, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom
* Camera automatically sets the optimal ISO speed according to shooting mode.
Built-in Flash:
Flash Range: 1.6 ft. - 11 ft. (W), 3.3 - 6.6 ft. (T) (50cm - 3.5m (W), (1.0m - 2.0m (T))
Image brightness may diminish depending on the shooting distance
Recycling Time: 10 sec. or less (battery voltage: 3.7 V)
Flash Exposure Compensation: Not Available
Shooting Specifications
Shooting Modes
Auto, Hybrid Auto, P, Creative Shot1, Portrait, Smart Shutter2, High-Speed Burst, Handheld Night Scene, Low Light, Fisheye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Snow, Fireworks, Long Shutter
*1 Auto, Retro, Monochrome, Special and Natural effects
*2 Smile, Wink Self-timer, Face Self-timer
Photo Effects
My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color *
*Adjustment of contrast sharpness, saturation, red, green, blue and skin tone are available
Self Timer
Approx. 10-sec. delay/approx. 2-sec. delay/custom*
*Delay time (0-15 sec. (in one-second increments), 20/25/30 sec.) and number of shots (1-10 shots (in one-shot increments)) can be specified.
Wireless Control: Wi-Fi™ and NFC
Continuous Shooting: Normal: Approx. 2.5 shots/sec. (in Auto/P mode)
Approx. 7.2 shots/sec. (in High Speed Burst mode)
Image Storage
Storage Media: SD Memory Card, SDHC Memory Card, SDXC Memory Card
File Format: Design rule for Camera File system, DPOF (Version 1.1) compliant
Image Recording Format: Superfine / Fine
JPEG Compression Mode
Number of Recording Pixels
Still Images
Videos
Video Out: Analog: NTSC or PAL, Digital: HDMI (HMDI™ micro connector)
Audio Out: Monaural (dedicated connector (female) with unified type of digital, audio and video)
Other: SD memory card slot; direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers
Power Source: Battery Pack NB-6L/NB-6LH, AC Adapter Kit ACK-DC40
Shooting Capacity
Playback Time: Approx. 5 hours
Physical Specifications
Operating Temperature: 32-104°F/0-40°C
Operating Humidity: 10-90%
Dimensions (W x H x D): 4.15 x 2.40 x 1.05 in. / 105.3 x 61.0 x 26.7mm
Weight