Fixed Dome Network Camera

VIVOTEK's FD8373-EHV network camera features a 3-Megapixel WDR CMOS sensor to cope with challenging lighting conditions. The WDR Pro feature allows the camera to capture both the dark and bright areas of an image and combine the differences to generate a highly realistic representation of the original scene. This feature enables the camera to provide video quality very close to the capabilities of the human eye. The FD8373-EHV can be deployed widely in high contrast outdoor environments such as parking areas and streets. The P-iris lens controls the iris with extreme precision; with its built-in stepper motor, it maintains the iris opening at an optimal level at all times, resulting in superior image clarity and depth of field.

The IP66-rated housing is designed to help the camera body withstand rain and dust and ensures smooth operation even under a multitude of harsh weather conditions while its IK10-rated housing can provide the protection against the vandal act and impact. Additionally, the wide temperature range further enhances the FD8373-EHV's performance and reliability in extremely cold environments.

Manufacturer Part Number
FD8373-EHV
EAN/UPC
4712123674261
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Information

CPU :Multimedia SoC (System-on-Chip)
Flash :128 MB
RAM :256 MB

Camera Features

Image sensor :1/3" Progressive CMOS
Maximum Resolution :2048x1536 (3MP)
Lens Type :Vari-focal, remote focus
Focal Length :f = 2.8 ~ 12 mm
Aperture :F1.8 ~ F2.85
Auto-iris :P-iris
Field of View

  • 29.7° ~ 82.6° (horizontal)
  • 22.4° ~ 61.9° (vertical)
  • 37.6° ~ 108.7° (diagonal)

Shutter Time :1/5 sec. to 1/10,000 sec.
WDR Technology :WDR Pro

Day & Night

  • Removable IR-cut filter for day & night function
  • Smart IR Technology to Avoid Overexposure

Minimum Illumination

  • 0.33 Lux @ F1.8 (Color)
  • 0.001 Lux @ F1.8 (B/W)

Pan / Tilt / Zoom

  • ePTZ
  • 48x digital zoom (4x on IE plug-in, 12x built-in)

IR Illuminators

  • Built-in IR illuminators, effective up to 20 meters
  • IR LED*4 with Smart IR Technology
On-board Storage :MicroSD/SDHC/SDXC card slot

Video

Compression :H.264, MJPEG

Maximum Frame Rate

  • H.264:
    • 20 fps at 2048x1536
    • 30 fps at 1920x1080
  • MJPEG:
    • 20 fps at 2048x1536
    • 30 fps at 1920x1080

Maximum Streams :3 simultaneous streams
S/N Ratio :Above Above 62 dB
Dynamic Range :100 dB
Video Streaming :Adjustable resolution, quality and bitrate

Image Settings

  • Adjustable image size, quality and bit rate
  • Time stamp, text overlay, flip & mirror
  • Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, Scheduled profile settings
  • 3D Noise Reduction, Smart Stream
  • Seamless recording, new text on video, SD recording 1HR
Audio

Audio Capability :Audio input/output (full duplex)
Compression: AAC, G.711, G.726

Interface

  • Internal microphone input
  • External audio output

Network

Users :Live viewing for up to 10 clients
Protocols :IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP
Interface :10 Base-T / 100 BaseTX Ethernet (RJ-45)
ONVIF :Supported, specification available at www.onvif.org

Intelligent Video

Video Motion Detection :Triple-window video motion detection

Alarm and Event

Alarm Triggers :Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection

Alarm Events

  • Event notification using HTTP, SMTP, FTP and NAS server
  • File upload via HTTP, SMTP, FTP and NAS server
General

Smart Focus System :Remote focus

Connectors

  • RJ-45 for Network/PoE connection
  • Audio input/output
  • AV output
  • AC 24V power input
  • DC 12V power input
  • Digital input*1
  • Digital output*1


LED Indicator :System power and status indicator

Power input

  • DC 12V
  • AC 24V
  • IEEE 802.3af PoE Class 3


Power consumption

  • DC: Max.25.2 W (Heater on), 11 W (Heater off)
  • AC: Max. 26.25 W (Heater on), 12.5 W (Heater off)
  • PoE: Max. 11 W

Dimensions :Ø: 173 mm x 115 mm
Weight :Net: 1,240 g
Safety Certifications :CE, LVD, FCC Class B, VCCI, C-Tick, UL

Operating Temperature

  • Starting Temperature: -40°C ~ 50°C ( PoE: -10°C ~ 50°C )
  • Working Temperature: -50°C ~ 50°C ( PoE: -20°C ~ 50°C )

Warranty :36 months

System Requirements

Operating System :Microsoft Windows 7 / Vista / XP / 2000

Browser

  • Mozilla Firefox 7~10 ( Streaming only )
  • Internet Explorer 7 / 8 / 9 / 10

Other Players

  • VLC: 1.1.11 or above
  • Quicktime: 7 or above