Fixed Dome Network Camera

VIVOTEK FD8167-T is a stylish, indoor-style network camera designed for diverse indoor applications. Equipped with a 2MP sensor enabling viewing resolution of 1920x1080 at a smooth 30 fps, the FD8167-T is an all-in-one indoor camera capable of capturing high quality and high resolution video up to 2 Megapixel, even in low light environment. Providing such a polished image quality, FD8167-T is also designed with VIVOTEK Smart Stream, 3DNR to save notable bandwidth for users.

To emphasize the image quality, FD8167-T also comes with a P-iris lens, which controls the iris with extreme precision with its built-in stepper motor. By using software controls, the lens maintains the iris opening at an optimal level at all times, resulting in superior sharpness and depth of field as well as image quality. To help adjust the focus more efficiently, FD8167-T is also designed with VIVOTEK's Smart Focus System to make installation and adjustment easier by using remote focus and zoom adjustment.

Manufacturer Part Number
FD8167-T
EAN/UPC
4712123674469
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Information

CPU :Multimedia SoC (System-on-Chip)
Flash :128 MB
RAM :256 MB

Camera Features

Image sensor :1/2.8" Progressive CMOS
Maximum Resolution :1920x1080 (2MP)
Lens Type :Vari-focal
Focal Length :f = 2.8 ~ 12 mm
Aperture :F1.8 ~ F2.85
Auto-iris :P-iris
Field of View

  • 45° ~ 101° (Horizontal)
  • 25° ~ 55° (Vertical)
  • 52° ~ 125° (Diagonal)

Shutter Time :1/5 sec. to 1/10,000 sec.
WDR Technology :WDR Enhanced

Day & Night

  • Removable IR-cut filter for day & night function

Minimum Illumination

  • 0.06 Lux @ F1.8 (Color)
  • 0.001 Lux @ F1.8 (B/W)

Pan / Tilt / Zoom

  • ePTZ
  • 48x digital zoom (4x on IE plug-in, 12x built-in)

IR Illuminators

  • Built-in IR illuminators, effective up to 30 meters
  • with Smart IR
  • IR LED*6
On-board Storage :MicroSD/SDHC/SDXC card slot

Video

Compression :H.264, MJPEG

Maximum Frame Rate: 30 fps @ 1920x1080 In both compression modes

Maximum Streams :3 simultaneous streams
S/N Ratio :Above 62 dB
Dynamic Range :60 dB
Video Streaming :Adjustable resolution, quality and bitrate

Image Settings: Adjustable image size, quality and bit rate, Time stamp, text overlay, flip & mirror, Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks,Scheduled profile settings, Seamless recording, smart stream, 3D Noise Reduction

Audio

Audio Capability :Two-way audio (full duplex)
Compression: G.711, G.726

Interface

  • Internal microphone input
  • External line output

Network

Users :Live viewing for up to 10 clients
Protocols :IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP
Interface :10 Base-T / 100 BaseTX Ethernet (RJ-45)
ONVIF :Supported, specification available at www.onvif.org

Intelligent Video

Video Motion Detection :Triple-window video motion detection

Alarm and Event

Alarm Triggers :Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection

Alarm Events

  • Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
  • File upload via HTTP, SMTP, FTP, NAS server and SD card
General

Smart Focus System :Remote focus

Connectors

  • RJ-45 for Network/PoE connection
  • Audio input/output
  • AV output
  • AC 24V power input
  • DC 12V power input
  • Digital input*1
  • Digital output*1


LED Indicator :System power and status indicator

Power input

  • 12V DC
  • IEEE 802.3af PoE Class 3


Power consumption

  • Max: 11 W (DC12V)
  • Max: 11.6 W (PoE)


Dimensions :Ø: 135 x 102 mm
Weight :Net: 512 g
Safety Certifications :CE, LVD, FCC Class B, VCCI, C-Tick, UL

Operating Temperature

  • Starting Temperature: -10°C ~ 50°C (14°F~ 122°F)
  • Working Temperature: -20°C ~ 50°C (-4°F~ 122°F)

Warranty :36 months

System Requirements

Operating System :Microsoft Windows /8/Vista/XP/2000

Browser

  • Mozilla Firefox 7~10 (Streaming only)
  • Internet Explorer 7.x, 8.x, 9.x,10.x

Other Players

  • VLC: 1.1.11 or above
  • Quicktime: 7 or above