FE8191 Fisheye Network Camera

VIVOTEK’s FE8191 is a market-leading Ultra-Megapixel fisheye fixed dome network cameras, featuring a detailed 12-Megapixel CMOS sensor which guarantees superb image quality. Equipped with a 1.5 mm fisheye lens for 180° panoramic view (wall mount) or 360° surround view (ceiling/wall/floor mount) with zero blind spots, the camera is able to provide total coverage of wide, open areas, such as airports, shopping malls, parking lots, retail stores, offices and more.

The FE8191 is equipped with a removable IR-cut filter and WDR Enhancement technology, which allows the cameras to maintain optimal image quality around the clock and unparalleled visibility under high-contrast lighting environments. 3D Noise Reduction technology enables the cameras to capture clear, polished video under low-light conditions. Plus, it is compatible with VIVOTEK’s Panoramic PTZ solution, allowing users to simultaneously monitor an area overview from a fisheye model while providing a detailed regional view from a speed dome camera.

Manufacturer Part Number
FE8191
EAN/UPC
4712123674506,4712123674797
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Information
CPU : Multimedia SoC (System-on-Chip)
Flash : 256 MB
RAM : 1GB
Camera Features
Image Sensor : 1/2.3" Progressive CMOS in 4072x3046
Maximum Resolution : 2944x2944
Lens Type : Fixed-focal
Focal Length : f = 1.5 mm
Aperture : F2.8
Field of View : 180° (horizontal)
180° (vertical)
180° (diagonal)
Shutter Time : 1/5 sec. to 1/8,000 sec.
WDR Technology : WDR Enhanced
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : 0.75 Lux, 30 IRE (Color)
0.01 Lux, 30 IRE (BW)
Preset Locations : 20
Pan/tilt/zoom Functionalities : ePTZ: 12x digital zoom
On-board Storage : MicroSD/SDHC/SDXC card slot
Video
Compression : H.264, MJPEG
Maximum Frame Rate : 12fps @ 2944x2944
Maximum Streams : 4 Simultaneous Streams
S/N Ratio : 56dB
Dynamic Range : 60dB
Video Streaming : Adjustable resolution, quality and bitrate
Configurable video cropping for bandwidth saving
Image Settings : Time stamp, text overlay, flip & mirror, scheduled profile settings, configurable brightness/contrast/saturation/sharpness, pixel calculator, 3D-Noise reduction, 2D-Noise reduction, white balance, exposure control, gain, backlight compensation, privacy masks
Audio
Audio Capability : Audio input/output (full duplex)
Compression : AAC, G.711, G.726
Interface : Built-in Microphone
External Microphone input
External Line output
Effective Range : 5 meters
Network
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X
Interface : 10Base-T / 100BaseTX Ethernet (RJ-45)
* It is highly recommended to use standard Cat. 5e & Cat. 6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video
Video Motion Detection : 5 window video motion detection
Alarm and Event
Alarm Triggers : Motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server
General
Connectors : RJ-45 for Network/PoE connection
Audio input *1
Audio output *1
DC 12V Power input
Digital input *1
Digital ouput *1
LED Indicator : System power and status indicator
Power Input : 12V DC
IEEE 802.3at PoE Class 4
Power Consumption : DC12V 11.2W / POE 12.3W
Dimensions : Ø: 160 x 39.4 mm
Weight : 597 g
Safety Certifications : CE, LVD, VCCI, C-Tick, UL, FCC Class B
Operating Temperature : Starting Temperature: 0°C ~ 50°C (32°F ~ 122°F)
Working Temperature: -10°C ~ 50°C (14°F ~ 122°F)
Warranty : 36 months
System Requirements
Operating System : Microsoft Windows 7/Vista/XP/2000/8
Web Browser : Mozilla Firefox: 7 or above (streaming only)
Chrome: 17 or above (streaming only)
Safari: 5.1.4 or above (streaming only)
Internet Explorer 7.x, 8.x, 9.x, 10, 11
Other Players : VLC: 1.1.11 or above
QuickTime: 7 or above
Included Accessories
CD : User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel, VAST CMS (Trail for 60 days), Calibration Tool
Others : Quick installation guide, warranty card, alignment sticker, waterproof connector, desiccant bag, RJ45 coupler, software CD