Q7X-00018-AO-5PK Mini DisplayPort/HDMI A/V Cable

5-Pack of Microsoft Surface compatible 20.00cm (8.00in) Mini-DisplayPort Male to HDMI Female Black Adapter connects an HDMI Display to a Mini-DisplayPort Video Source. The adapter converts mini-displayport to HDMI with audio pass-through support, enabling you to connect a desktop or laptop computer that is equipped with Mini DisplayPort A/V output to an HDMI monitor or projector.

  • 5 pack of 20cm (8in) Adapter Cable to fit your application needs
  • Mini-DisplayPort to HDMI 1.3 for connectivity with ease
  • Application and environment tested and guaranteed to work
  • Manufacturer Part Number
    Q7X-00018-AOK-5PK
    EAN/UPC
    0821455236826,821455236826
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General

    Brand: AddOn

    Model: Q7X-00018-AO-5PK

    Compatible OEM: Microsoft

    Technical

    Type: Adapter Cable

    Connector 1: Mini-DisplayPort Male

    Connector 2: HDMI 1.3 Female

    Length: 20cm (8in)

    Manufacturer Warranty

    Warranty : 3 Years