R7X-00018-AO Mini DisplayPort/VGA Video Cable

Microsoft Surface compatible 20.00cm (8.00in) Mini-DisplayPort Male to VGA Female Black Adapter Cable lets you connect your VGA monitor to a Mini-DisplayPort equipped computer. It is a cost-effective way to avoid the expense of upgrading your monitor. It is compatible with Intel Thunderbolt technology, when connected directly to a supporting DisplayPort over Thunderbolt I/O port.

  • 20cm (8in) Adapter Cable to fit your application needs
  • Mini-DisplayPort to VGA for connectivity with ease
  • Application and environment tested and guaranteed to work
  • Manufacturer Part Number
    R7X-00018-AOK
    EAN/UPC
    0821455236796,821455236796
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General

    Brand: AddOn

    Model: R7X-00018-AO

    Compatible OEM: Microsoft

    Technical

    Type: Adapter Cable

    Connector 1: Mini-DisplayPort Male

    Connector 2: VGA Female

    Length: 20cm (8in)

    Manufacturer Warranty

    Warranty : 3 Years