RL2755HM Widescreen LCD Monitor

Absolute Control and Visibility for Console Gaming

The RL2755HM is designed to give you the most fluid console gaming experience. The 27"W professional console gaming monitor is the official gaming monitor of MLG and the official console gaming monitor of UMG. The console monitor renders every motion with no latency, low input lag and the best visibility with the latest features: 1ms GTG response time, dual HDMI, the Black eQualizer and image quality supported by BenQ's world-leading color expertise. So you can stay fiercely competitive while enjoying total gaming satisfaction.

Manufacturer Part Number
RL2755HM
EAN/UPC
0840046032067,840046032067,0471875505653,471875505653,4913603122658
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color
Product Color: Black

Panel
LCD Size: 27"W
Aspect Ratio: 16:9
Resolution (max.): 1920x1080
Pixel Pitch (mm): 0.311
Brightness ( typ.): 300
Contrast ( typ. ): 1000:1
DCR (Dynamic Contrast Ratio) (typ.): 12M:1
Panel Type: TN
Viewing Angle (L/R;U/D) (CR>=10): 170°/160°
Response Time(Tr+Tf) typ.: 1ms (GTG)
Display Colors: 16.7 Mil.
Color Gamut: 72% NTSC
Audio/Video Inputs/Outputs

Hor. Frequency (KHz): 30~83
Ver. Frequency (Hz): 50~76
Speaker: 2Wx2

Power
Power Supply (90~264 AC): Built-in
Power Consumption (On mode): 45.0W
(Power saving mode): 0.5W

Dimensions & Weight
Dimensions(HxWxD mm): 478.7x 639.9x 214.3
Net Weight (kg): 5.5
Gross Weight (kg): 7.5

Special Features

Senseye®: Senseye3
AMA: Yes
Win7 Compatibility: Yes
HDCP: Yes
Color Temperature: Reddish / Normal/ Bluish /user mode
OSD Language: 17 languages
VESA Wall Mounting: Yes
Swivel (left/right): No
Tilt (down/up): -5~20
High Adjustment (mm): No
Regulations: Energy Star 6.0.