Thunderbolt 2 to 12Gb/s SAS RAID Controller

ARC-4883T2 is the most complete Thunderbolt 2 to 12Gb/s SAS box with RAID control capabilities solution for both PC and Mac. ARC-4883T2 is equipped with dual Thunderbolt 2 ports for connecting to any Thunderbolt 2-enabled host such as the new Mac Pro, and offers an additional Thunderbolt 2 port for daisy-chaining other peripherals. ARC-4883T2 incorporated on-board dual core 1200Mhz RAID-On- Chip and with 2GB DDR3-1866 memory to deliver true high performance hardware RAID protection against drive failure. This combination helps to provide a high performance storage device perfect for the video editor working with Real time multi-stream HD and 4K workflows. It runs efficiently without disruption or major drops in performance to meet the requirements of 4K data workflow. It is so quick it allows for 4K displays at the same time as daisy chaining ARC-4883T2 and doing a simultaneous 4K output and file transfers while maintaining maximum throughput.

Manufacturer Part Number
ARC-4883T2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor  Mini Box
Host Connection Two 20 Gb/s Thunderbolt Technology Ports
External Ports 2 x 12Gb/s SAS SFF-8644 ports
OS Support Mac OS X 10.8.5, 10.9 (Mavericks) and later & Windows 7/8
Enclosure Management Thunderbolt Port and LAN Port
Cooling Fan 1 * noiseless cooling fan
Operating Temperature0 ~ 35˚C
Operation Humidity 5% ~ 95 %, Non-condensing
Power Supply/In/out 65W / 100-240V AC
Dimension
(W x H x D)4.97 x 2.13 x 6.35 in
(150 x 64.4 x 191.7 mm)
Weight  (W/O Drives)2.64 lbs / 1.2Kg