Value VA1917a Widescreen LCD Monitor

ViewSonic’s new VA1917a is an environmentally friendly 19’’ (18.5’’ viewable) widescreen display that features LED backlight, providing energy saving up to 40%. With 1366 x 768 HD resolution, 5ms response time and VESA mountable design, the VA1917a is ideal for both home and office. The display’s built-in color management ensures the most accurate white level for image rendering, allowing users to match different color temperature settings to create more comfortable working conditions. In addition, energy-saving ECO-mode reduces cost of ownership, making the VA1917a the best choice for both corporate and education customers as well.

Manufacturer Part Number
VA1917A
EAN/UPC
0766907789218,766907789218
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD
Backlight: WLED light bar
Backlight Life: 30,000 hrs
Colors: 16.7M
Type: 18.5" Wide Color a-Si TFT Active Matrix LCD
Display Area: 409.8 x 230.4 mm
Optimum Resolution: 1366 x 768
Contrast Ratio: 600:1 (typ)
Viewing Angles: 90° / 65°
Response Time: Tr+Tf: 5 ms (typ)
Brightness: 200 cd/m2
Panel Surface: Anti-Glare type, Hardness 3H

CONNECTOR
Video: D-Subx1
Power: Internal Power Board , 3-pin plug (CEE22) x1

COMPATIBILITY

PC: VGA up to 1366 x 768 Non Interlaced
Mac®: Power Mac up to 1366 x 768

POWER

Voltage: AC 100-240V (Universal); 50/60 Hz
Consumption: 18W (typ)

ERGONOMICS
Tilt: 20˚ ~ -5˚

OPERATING CONDITIONS

Temperature (º F / º C): 32°F to 104°F (0°C to 40°C)
Humidity: 10% to 90% (no condensation)

DIMENSIONS (WxHxD)

Physical with Stand: "17.42"" x 10.70"" x 1.82"" / 442.40 x 271.77 x 46.20 mm "
Physical without Stand: "19.41"" x 13.70"" x 4.33"" / 493 x 348 x 110 mm"

WEIGHT

Gross (lb / kg): 6.39 lbs / 2.9 kg
Net Without Stand: 4.41 lbs / 2.0 kg
Net With Stand: 4.85 lbs / 2.2 kg

WALL MOUNT
VESA® (mm): 100 x 100mm