VA2265Smh Widescreen LCD Monitor

With a 25-year heritage as an award-winning display technology leader, ViewSonic is poised to provide the best in complete display solutions. Offering a broad range of product lines and breakthrough technologies, ViewSonic delivers an unbeatable user experience. Whether you need a monitor for education, business, commercial installation or home entertainment, ViewSonic has the perfect solution. All ViewSonic displays come standard with essential features, while individual product lines offer unique options to meet your specific needs.

Manufacturer Part Number
VA2265SMH
EAN/UPC
0766907790214,766907790214,0766907790429,766907790429
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product: VA2265Smh
Screen Size: 21.5" IPS Pane
Resolution: 1920 x 1080 Full HD
Brightness (typ): 250 cd/m2
Video Response: 5ms
VESA® Mount: Yes
Windows® Certified: Win 7, 8
Ergonomics: Tilt
Connectivity: VGA, HDMI
Net Weight (lbs.): 7.9
Dimensions W x H x D (in.): 20.1 x 15.3 x 7.6