VG939Sm LCD Monitor

Designed for legacy and customized applications that require a 5:4 aspect ratio, the ViewSonic VG939Sm 19” LED display delivers stunning screen performance with 1280x1024 resolution and SuperClear IPS panel technology. Versatile connectivity options include DVI and VGA inputs, as well as an integrated USB hub. It also features full ergonomic functionality including tilt, swivel, pivot, and height adjustments for maximum comfort and enhanced productivity. Equipped with ViewSonic’s unique ViewMode feature, this display provides intuitive presets that deliver optimized screen performance for different applications. In addition, Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods. A uniform, matte ID design reduces glare and facilitates easy multiple monitor set up. Additional features include integrated speakers and VESA-mountable design. Featuring ENERGY STAR and EPEAT certification, as well as an energy-saving Eco-mode setting, the VG939Sm offers solid performance while delivering low TCO for a wide range of users.

Manufacturer Part Number
VG939SM
EAN/UPC
0766907769012,766907769012
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD
Type: 19" TFT LCD
Display Area: 374.784 x 299.827mm
Optimum Resolution: 1280 x 1024
Contrast Ratio: 1,000 :1 (typ)
Dynamic Contrast Ratio: 20M:1
Viewing Angles: 178˚ / 178˚
Response Time: 14 ms
Light Source: 30,000 hrs
Brightness: 250 cd/m2
Panel Surface: Anti-Glare, Hard coating (3H)

CONNECTOR
Video: DB-15 x1 DVI-D x1
Power: 3-pin plug (CEE22) x1
Audio In: 3.5mm phone jack x1
Audio Out: 3.5mm phone jack x1

COMPATIBILITY
PC: PC Compatibles (VGA up to 1280x1024 Non Interlaced)
Mac®: Power Mac (up to 1280x1024)

SPEAKER
2W: 2W x2

POWER
Voltage: AC 100-240V (Universal); 50/60 Hz

OPERATING CONDITIONS
Temperature (º F / º C): 32°F ~ 104°F / 0°C ~ 40°C
Humidity: 20% to 90% (no condensation)

DIMENSIONS (WxHxD)
Physical with Stand: 16.4" x 14.8" x 8.0" 416.2 x 376.0 x 204.3 mm
Physical without Stand: 16.4" x 13.4" x 2.2" 416.2 x 341.2 x 54.9 mm
Packaging: 18.7" x 16.3" x 6.5" 476 x 414 x 165 mm

TILT
TILT: 25º ~ -5º

WALL MOUNT
VESA®: 100 x 100mm