BX100 Solid State Drive

Boot up almost instantly. Load programs in seconds. And accelerate demanding applications with ease. It all starts with ditching your hard drive.

The storage revolution that started in 2008 with our first SSD continues with the new Crucial® BX100. Engineered to outperform a hard drive and deliver cost-effective performance, the Crucial BX100 leverages advanced flash memory technology and moves your computer beyond the outdated storage limitations of spinning discs. By transmitting data in a digital manner rather than having to seek it out on a spinning platter, the Crucial BX100 makes nearly everything on your computer faster and more efficient.

Manufacturer Part Number
CT1000BX100SSD1
EAN/UPC
0649528770660,649528770660
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity4: 1TB

Part Number: CT1000BX100SSD1

Box Contents: 2.5" (7 mm) SSD 7 mm – 9.5 mm spacer

Sequential Read MB/s5: 535

Sequential Write MB/s5: 450

Random Read IOPS5: 90k

Random Write IOPS5: 70k