BX100 Solid State Drive

Boot up almost instantly. Load programs in seconds. And accelerate demanding applications with ease. It all starts with ditching your hard drive.

The storage revolution that started in 2008 with our first SSD continues with the new Crucial® BX100. Engineered to outperform a hard drive and deliver cost-effective performance, the Crucial BX100 leverages advanced flash memory technology and moves your computer beyond the outdated storage limitations of spinning discs. By transmitting data in a digital manner rather than having to seek it out on a spinning platter, the Crucial BX100 makes nearly everything on your computer faster and more efficient.

Manufacturer Part Number
CT250BX100SSD1
EAN/UPC
0649528770646,649528770646
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity4: 250GB

Part Number: CT250BX100SSD1

Box Contents: 2.5" (7 mm) SSD 7 mm – 9.5 mm spacer

Sequential Read MB/s5: 535

Sequential Write MB/s5: 370

Random Read IOPS5: 87k

Random Write IOPS5: 70k

Note: 1GB = 1 billion bytes. Actual useable capacity may vary.

  • 1) Performance level based on comparative benchmark scores of the Crucial BX100 SSD and the Western Digital® Caviar Blue™ WD10EZEX internal hard drive. Actual performance level may vary based on benchmark used and individual system configuration. Test setup: 1TB Crucial BX100 SSD and 1TB Western Digital Caviar Blue internal hard drive, both tested on an Intel® DZ87RL motherboard, Intel i7-4770K 3.50GHz processor, BIOS Rev. 0327, and Windows® 8 Pro 64-bit operating system using PCMark Vantage HDD test suite. Benchmark testing conducted December 2014.
  • 2 )Reliability comparison based on published MTBF ratings of the 1TB Crucial BX100 SSD (1.5 million hours) and the 1TB Western Digital Caviar Blue (0.6 million hours).
  • 3) Hard drive active average power use based on published specs of 1TB Western Digital Caviar Blue internal hard drive.
  • 4) Some of the storage capacity is used for formatting and other purposes and is not available for data storage. 1GB equals 1 billion bytes. Actual usable capacity may vary.
  • 5) Typical I/O performance numbers as measured using IOMeter® with a queue depth of 32 and write cache enabled. Fresh out-of-box (FOB) state is assumed. For performance measurement purposes, the SSD may be restored to FOB state using the secure erase command. System variations will affect measured results.