Outdoor Dual Radio 802.11a/b/g/n Mesh Wireless Access Point

Designed for extending Wi-Fi coverage to outdoor areas, the AP 6562E provides a cost-effective means of supporting the most demanding wireless applications and large number of wireless devices. Ideal for distribution centers, hospitality, retail, and education campuses, the AP 6562E can handle the increasing number of Wi-Fi – enabled devices and bandwidth heavy applications connecting to your wireless network.

ENTERPRISE-GRADE WIRELESS FOR MIDSIZE BUSINESSES

WiNG Express brings the power of enterprise award-winning WiNG 5 architecture to midsize businesses. With WiNG Express, smaller businesses now have access to the latest wireless technology and always-on capability trusted by large enterprises. In addition, the portfolio contains purpose built enterprise-grade products for midsize businesses that will allow customers to scale their network with their business.

WiNG EXPRESS FAST PROVISIONING

WiNG Express products can be configured and deployed in about 5 minutes. After powering on the access point, user can connect to “WiNGExpress” SSID and go to www.zebra.com/wingexpress to configure the access point. Once an access point is configured, the user can enable the virtual controller feature and let the access point configure and manage additional access points by simply adding them to the network.

WiNG EXPRESS USER INTERFACE

WiNG Express is Zebra’s powerful enterprise-class WLAN operating system wrapped in an easy-to-use and easy-to understand graphical user interface that makes end-to-end deployment and management of WLAN network easy for midsize businesses. The user interface provides a concise menu with time tracked network and client information. As such, WiNG Express User Interface empowers smaller businesses with valuable information available to enterprise customers in a meaningful way, allowing your business to leverage wireless applications to drive business.

INTELLIGENT MESH NETWORKING

To enable the extension of wireless network coverage to areas where Ethernet cabling is cost-prohibitive or otherwise impractical, the AP 6562E can operate wirelessly, connecting to other access points for data backhaul, in a mesh topology. The AP 6562E provides robust data connections throughout the network by leveraging Zebra's MeshConnex™. MeshConnex provides efficient routing, low latency, low routing overhead, high-speed handoffs and proven scalability. The AP 6562E delivers superior performance in hotels and resorts covering pool areas, in retail environments covering parking lots, outdoor yards in distribution centers, and education campus outdoor areas.

HIGH PERFORMANCE DUAL-RADIO DESIGN

The AP 6562E is an independent, dual radio access point designed to lower the cost of deploying and operating a secure, reliable 802.11n wireless LAN outdoor. The AP 6562E features dual MIMO radios with superior receive and transmit sensitivity. One radio can be used for client access while the second radio is used for simultaneous client access on a different frequency band. The AP 6562E is a site survivable wireless access point that can act as a virtual controller coordinating the activities of 24 neighboring access points.

IMPROVE YOUR GUEST EXPERIENCE

Deploying a simple outdoor extension to the indoor wireless network comes naturally with AP 6562E, allowing hospitality customers the ability to reach outdoors with applications targeted toward guest experience and concierge, expedited check-in and valet, or toward revenue generation in pool and guest access areas.

Manufacturer Part Number
AP-6562E-66040-WR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS: AP 6562E (INTERNAL ANTENNA)

Dimensions: 9.1” W x 9.8” H x 2.6” D
Weight: 2.9 lbs
Part number: AP-6562E-66040 (- US, -WR)
Mounting configurations: Adaptable mounting kit for wall & pole deployments (KT-147407-01) With optional extension arm accessory (KT-150173-01)

WIRELESS DATA COMMUNICATIONS AND NETWORKING

Data rates supported: 802.11b/g: 1,2,5.5,11,6,9,12,18,24,36,48, and 54Mbps 802.11a: 6,9,12,18,24,36,48, and 54Mbps, 802.11n: MCS 0-15 up to 300Mbps
Network standard: 802.11a, 802.11b, 802.11g, 802.11n
Wireless medium: Direct Sequence Spread Spectrum (DSSS) and Orthogonal Frequency Division Multiplexing (OFDM), and Spatial Multiplexing (MIMO)
VLANs/WLANs supported: 4000 VLANS; VIDs 1 - 4095
Uplink: Auto-sensing 10/100/1000Base-T Ethernet

RADIO CHARACTERISTICS

Operating channels:

  • Radio 1: 2.4GHz: Chan 1-13 (2412-2472 MHz)
  • Radio 2: 2.4GHz: Chan 1-13 (2412-2472 MHz)
  • All channels from 5200 MHz to 5825 MHz Actual operating frequencies depend on national regulatory limits
Maximum available transmit power: 2.4GHz: 21dBm per chain, 5.0GHz: 20dBm per chain
Transmit power Adjustment: 1dB increment
Antenna configuration: 2x2
Operating bands: 2412 to 2472 MHz and 2484 MHz, 5180 to 5825 MHz

USER ENVIRONMENT

Operating temperature:  -30 to +60°C
Storage temperature:  -40 to 85°C
Operating humidity: 5 to 95% RH, non-condensing
Operating altitude: 8,000 ft
Storage altitude: 30,000 ft
Electrostatic discharge: EN61000-4-2. Air +/-15kV, Contact +/-8kV
Enclosure: Outdoor IP67 rated, Polymeric corrosion resistant enclosure ASTM B117 Salt, Fog, and Rust resistance
Operational shock: IEC60721-3-4, Class 4M3, MIL STD 810F
Operational vibration: IEC60721-3-4, Class 4M3

POWER SPECIFICATIONS

Operating voltage:: 36-57 VDC
Power in (PoE):: 802.3at

MAXIMUM RADIO TRANSMIT POWER:

BAND

DUAL ANTENNA COMPOSITE TRANSMIT POWER

 +24 dBm
 +23 dBm5200MHZ:  +20 dBm

INTERNAL ANTENNA INFORMATION

Radio 1: 2.4GHz band
Radio 2: 2.4GHz band
Radio 2: 5.0GHz band

REGULATORY

Product safety certifications: UL 60950, cUL, EU EN 60950, TUV and UL 2043 (external antenna)
Radio approvals: FCC (USA), Industry Canada, CE (Europe) and TELEC

OPTIONAL ACCESSORIES

Mounting Kit, Extension Arm for Mounting Kit, IP66 Outdoor Rated 802.3AT Power Injector, Mounting Kit for Outdoor IP 66 802.3AT Power Injector, External Antenna Options

WARRANTY

One (1) year on AP 6562E hardware *accessories not included, (30) Day on Accessories, (90) Day on Software