Kraken A.M.S. Case for Apple iPad Air 2

ADAPTS TO YOUR LIFESTYLE

Kraken A.M.S. Series cases are the absolute strongest, most durable cases we make. This case Series includes an attachment port that supports a twist-and-lock feature to securely fit a variety of A.M.S. tablet attachments, allowing you to use your device to its full potential. Kraken A.M.S. cases allow you to adapt your case to fit your lifestyle.

Manufacturer Part Number
KN-APIPA2-BL000
EAN/UPC
0848891018076,848891018076
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

  • Kraken A.M.S. Case
  • Instruction booklet

Dimensions

  • Depth: 0.67 in
  • Width: 7.15 in
  • Height: 10.03 in
  • Weight: 0.48 lb