RS740-E7-RS24-EG NAS Server

Capacity driven storage server

Be ready for the era of “big data”? ASUS, as always, make servers in keeping with the market trend and deliver superior performance. To meet up with the big data demand, the ASUS RS740-E7-RS24-EG supports the latest Intel® Xeon® E5-2600 v2 processor family with advanced computing and up to 24 HDD bays of storage capacity. In matching with its mass storage, it is designed with SFP+ connector onboard providing high bandwidth interconnection. The ASUS RS740-E7-RS24-EG is an ideal choice for customers who desire computing power, data transition speed and mass storage on one product.

Mass Storage Capacity in a 4U Chassis

The RS740-E7-RS24-EG is built with 24 SAS/SATA 3.5” hard drive bays to support up to 96TB storage capacity. The additional two 2.5” SSD bays on the rear side offer an independent OS space for users’ flexibility. Both of front and rear HDD bays are with hot-swappable design and provide non-stop high availability, with easy maintenance and servicing.

5+1 Expansion

The RS740-E7-RS24-EG has high expandability with five expansion slot meeting the demands of future expansion. In addition, a dedicated slot for ASUS PIKE SAS RAID kits is included for HBA and Data Protection.

10Gb/s connectivity with Industry-leading throughput and latency performance

With 10Gb/s Ethernet controller and SFP+ connectors onboard, the RS740-E7-RS24-EG delivers high-bandwidth and industry-leading Ethernet connectivity for performance-driven server and storage applications in IPDC, High-Performance Computing, and Embedded environments.

Best in class power efficiency and stability

The use of 1+1 800W 80 PLUS Platinum power supplies offers high power efficiency. RS740-E7-RS24-EG presents VR power efficiency at CPU full loading. Also both of the power supplies are hot-swappable which can be serviced individually without shutting down the server.

Comprehensive server remote management

Defaulted with web GUI-based ASMB6-iKVM module, users get full control of the server with out-of-band management (IPMI 2.0 standard) and 24/7 real-time remote monitoring. Meanwhile, ASWM Enterprise software provides one-to-multiple centralized server management, including BIOS flashing, remote control, power control, and asset management through a user-friendly interface. This gives users a flexible and effective tool to monitor, control and manage their servers anytime and anywhere.

Manufacturer Part Number
RS740-E7-RS24-EG
EAN/UPC
0886227983445,886227983445,0886227999538,886227999538
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor / System Bus:
2 x Socket 2011
Intel® Xeon® processor E5-2600 product family (150W) *3
Intel® Xeon® processor E5-2600 v2 product family (150W) *3
QPI 6.4 / 7.2 / 8.0 GT/s

*Refer to www.asus.com for CPU Support list

Generation: E7

Core Logic: Intel® C602-A PCH

Memory:

Total Slots : 16 (4-channel per CPU, 8 DIMM per CPU)
Capacity : Maximum up to 512GB RDIMM/Maximum up to 512GB LRDIMM/Maximum up to 128GB UDIMM
Memory Type :
DDR3 1866/1333/1066 LRDIMM*
DDR3 1866/1600/1333/1066/800 RDIMM*
DDR3 1866/1600/1333/1066 UDIMM *
Memory Size :
32GB, 16GB, 8GB, 4GB, 2GB RDIMM
8GB, 4GB, 2GB UDIMM
32GB, 16GB, 8GB LRDIMM

Expansion Slots:
Slot1: 1 x PCI-E x8 (x4 Gen2 link)
Slot2: 1 x PCI-E x16 (x16 Gen3 link)
Slot3: 1 x PCI-E x8 (x8 Gen3 link)
Slot4: 1 x PCI-E x16 (x16 Gen3 link)
Slot6: 1 x PCI-E x16 (x16 Gen3 link)
1 x PIKE Slot for Stroage Enhancement

Storage:

SAS Controller :
ASUS PIKE 2108-32PD 8-port SAS2 6G RAID card *1
ASUS PIKE 2208 8-port SAS 6G HW RAID card *1
ASUS PIKE 2308 8-port SAS 6G RAID card *1

HDD Bays:
24 x Hot-swap 3.5" HDD Bays*
2 x Hot-Swap 2.5” SSD Bays (Rear)
(*Support 3.5" SATA3 or 7200RPM SAS2 HDD)

Networking:
1 x Dual port Broadcom 10GbE
2 x Intel® I210AT + 1 x Mgmt LAN

Graphic: Aspeed AST2300 with 16MB VRAM

On Board I/O:
3 x RJ-45 ports (One for ASMB6-iKVM)
4 x USB 2.0 ports (Front x 2, Rear x 2)
1 x Internal A Type USB Port
1 x VGA port
1 x PS/2 keyboard port
1 x PS/2 mouse port
2 x SFP+ ports
1 x COM port

OS Support:
CentOS 5.9/6.4 64-bit
CentOS 5.8/6.3 64-bit
Citrix XenServer 6.0
Windows® Server 2012
Windows® Server 2008 Enterprise R2 SP1 64-bit
Windows® 8 32/64-bit
RedHat® Enterprise Linux AS5.8/6.3 64-bit
RedHat® Enterprise Linux AS5.9/6.4 64-bit
Ubuntu Desktop 12.04
VMWare ESXi 5.1 U1 | ESXi 5.1 | ESXi 5.0 U2 | ESXi 5.0 U1 | ESXi 5.0


*(Subject to change without any notice)
*2

Management Solution:
ASWM Enterprise
Default 1 x ASMB6-iKVM for KVM-over-IP

Regulatory Compliance: BSMI, CE, C-Tick, FCC(Class A)

Dimensions: 615mm x 448mm x 175mm

Form Factor: 4U

Weight: 25Kg

Power Supply:
1+1 Redundant 800W 80PLUS Platinum Power Supply
Rating: 100-127Vac/200-240Vac,9.9A/4.79A ,47-63Hz, Class I

Environment:
Operation temperature: 10℃ ~ 35℃ / Non operation temperature: -40℃ ~ 70℃
Non operation humidity: 20% ~ 90% ( Non condensing)

Note

*1 Default with PIKE 2108-32PD, or PIKE 2208, or PIKE 2308
*2 Virtualization solution with RAID function, ASUS suggests to use PIKE RAID card
*3 >115W support with optional thermal upgrade kit
* DDR3 1866 can only be supported with Intel® Xeon® processor E5-2600 v2 product family, refer to HYPERLINK "http://www.asus.com/"www.asus.com for latest momory AVL update