Personal Cloud Home Media Storage

Your movies, music, photos and files available everywhere, any way

Seagate® Personal Cloud home media storage allows you to create your very own cloud that is accessible outside the home. Organize all your family’s photos, videos, music and important documents in one secure central location on your home network, and back up not only all your PCs and Macs, but your cloud services as well.

Personal Cloud can automatically and continuously back up every PC and Mac computer in the home—wirelessly.1 Stress less knowing that all your networked computers are backed up, and set your own backup schedule using the included Seagate Dashboard software.

Do you use Dropbox or Google Drive? If so, you can easily transfer and back up files stored on your favorite cloud service to Personal Cloud. Free up space in the cloud or simply have local access to all your files you choose.

Personal Cloud leads the category in streaming to the top-selling Smart TVs and connected devices. Access your music, movies and docs from computers, game consoles, Smart TVs and other connected devices throughout the home. If you own a Roku Player, Samsung Smart TV or Blu-ray DiscTM player with Smart Hub (2012 model or later), you can take advantage of the Seagate Media app to enjoy easy content browsing with your remote control. You can also use the Seagate Media app with your smartphone or tablet and cast your content to a Chromecast, LG Smart TV or Roku player when you want to share it on the biggest screen in the home—your TV.

Take the cloud with you, anywhere and everywhere. Personal Cloud lets you manage and access your digital content on the road using a Seagate Access account or the Seagate Media app. Seagate Access allows any user registered to Personal Cloud to have access to private and public files on your drive back home. The Seagate Media app offers a full screen view that allows for quick and easy selection, as well as a visually rich experience that is available for Android® and iOS devices, Windows® 8/RT computers and tablets, and Amazon Kindle. After downloading the Seagate Media app, you can view your content by type, size, even compatibility, regardless if it is a PDF, Word doc, music, photo or movie file. You can even offload or back up your photos and personal videos on your smartphone or tablet using the Seagate Media app.

Manufacturer Part Number
STCR5000101
EAN/UPC
0763649066539,763649066539
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Retail Packaging

Length (in/mm): 4.68/119
Width (in/mm): 9.25/235.15
Height (in/mm): 1.89/48
Weight (lb/kg): 2.53/1.15

System Requirements

Router with an available Ethernet port (Wi-Fi router required for wireless ile access and backup)
Internet connection for activation and Internet ile sharing
Internet Explorer® up-to-date or one previous version, Firefox®, Chrome, Safari® up-to-date version
Windows® 8, Windows® 7, Windows Vista®, Mac OS® X 10.7 or later operating system

Remote Access App Requirements

iOS, Android Smartphone and Tablet (Android 4, iOS 6.0 or later)
Desktop PC or Mac OS
Seagate Media mobile device app available at: iTunes App Store, Android Marketplace, Google Play and Amazon® App stor

Inside the Box

Seagate Personal Cloud home media storage device
Ethernet cable
Power Supply
Quick start guide
3-year limited warranty

Region Product: Capacity1 Model Number UPC Code Multi-Pack UPC

APAC Personal Cloud 3TB STCR3000301 763649066508 10763649066505
APAC Personal Cloud 4TB STCR4000301 763649066522 10763649066529
APAC Personal Cloud 5TB STCR5000301 763649066546 10763649066543

1 One terabyte, or TB, equals one thousand billion bytes when referring to drive capacity.