Your movies, music, photos and files available everywhere, any way
Seagate® Personal Cloud home media storage allows you to create your very own cloud that is accessible outside the home. Organize all your family’s photos, videos, music and important documents in one secure central location on your home network, and back up not only all your PCs and Macs, but your cloud services as well.Note:
Retail Packaging
Length (in/mm): 4.68/119
Width (in/mm): 9.25/235.15
Height (in/mm): 1.89/48
Weight (lb/kg): 2.53/1.15
System Requirements
Router with an available Ethernet port (Wi-Fi router required for wireless ile access and backup)
Internet connection for activation and Internet ile sharing
Internet Explorer® up-to-date or one previous version, Firefox®, Chrome, Safari® up-to-date version
Windows® 8, Windows® 7, Windows Vista®, Mac OS® X 10.7 or later operating system
Remote Access App Requirements
iOS, Android Smartphone and Tablet (Android 4, iOS 6.0 or later)
Desktop PC or Mac OS
Seagate Media mobile device app available at: iTunes App Store, Android Marketplace, Google Play and Amazon® App stor
Inside the Box
Seagate Personal Cloud home media storage device
Ethernet cable
Power Supply
Quick start guide
3-year limited warranty
Region Product: Capacity1 Model Number UPC Code Multi-Pack UPC
APAC Personal Cloud 3TB STCR3000301 763649066508 10763649066505
APAC Personal Cloud 4TB STCR4000301 763649066522 10763649066529
APAC Personal Cloud 5TB STCR5000301 763649066546 10763649066543
1 One terabyte, or TB, equals one thousand billion bytes when referring to drive capacity.