Wireless 500GB White

Mobile storage for smartphones, tablets and laptops

Free yourself with Seagate® Wireless mobile storage. Enjoy your media and access your files without wires or the Internet. Seagate Wireless broadcasts its own Wi-Fi network, so you can wirelessly stream your media and files to up to three mobile devices. With 500GB of storage at your fingertips, choosing which files to sync to your mobile device before a long trip is a thing of the past. Seagate Wireless lets you carry hundreds of movies and thousands of photos, songs and documents.

Seagate Wireless streams your media and documents to all your popular tablets, smartphones, computers and connected devices. The free Seagate Media app available for iOS, Android® tablets and smartphones, Kindle Fire and Windows® 8/RT tablets and computers makes it easy to navigate and enjoy content wherever you go. Share your content with everyone on the biggest screen in your house—the TV. The Seagate Media app can cast your content to a Chromecast, LG Smart TV or a Roku player with ease when on the same network.

Are your photos and video eating up all your space? With Seagate Wireless, you can now offload or back up full-resolution pictures and video from your smartphone or tablet using the Seagate Media app. Windows 8 users can access all the content on Seagate Wireless directly from their desktops using the Seagate Media App for a truly wireless drive experience.

Manufacturer Part Number
STDC500101
EAN/UPC
0763649064559,763649064559
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 500GB
Interface: WiFi, USB 2.0
Height: 125.36mm
Typical Weight: 281g
Width: 125.36mm
Length: 24.5mm