Sevenᵐᵐ Portable Drive

Maximum Storage Appeal

This is what portable storage looks like—7 millimeters slim and charismatic. Precision-crafted with premium materials, the Seagate Sevenmm Portable Drive clearly looks to the future, but also gives a hat tip to the distinctive industrial designs from Seagate’s rich and storied 35-year legacy.

The Cutting Edge is 7mm

A state-of-the-art deep draw manufacturing process guarantees a super thin steel enclosure, protecting one of our latest and most advanced 5mm hard drives. Seagate offers you innovation, another bold R&D milestone, in the form of Sevenmm.

Premium and Innovative Materials

This perfect, portable 500GB of capacity is sourced with innovative materials along with significant advancements in mechanical design technology-- the 100% stainless steel enclosure makes it elegant yet rugged.


Manufacturer Part Number
STDZ500400
EAN/UPC
0763649066188,763649066188,7636490064739
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 500GB
Interface: USB 3.0
Height: 122.5mm
Typical Weight: 178g
Width: 82mm
Length: 7.00mm