Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
HARDWARE FEATURES
Interface:
- 1 10/100/1000Mbps RJ45 WAN/LAN Port
- 3 10/100/1000Mbps RJ45 LAN Ports
- 1 RJ11 Port
- 1 USB 3.0 Port / 1 USB 2.0 Port
Button: - 1 Power On/Off Switch
- 1 Wi-Fi On/Off Button
- 1 WPS Button
- 1 RESET Button
External Power Supply: IEEE Standards: - IEEE 802.3, 802.3u, 802.3ab
ADSL Standards: - Full-rate ANSI T1.413 Issue 2
- ITU-T G.992.1(G.DMT), ITU-T G.992.2(G.Lite)
- ITU-T G.994.1 (G.hs), ITU-T G.995.1
ADSL2 Standards: - ITU-T G.992.3 (G.DMT.bis),
- ITU-T G.992.4 (G.lite.bis)
ADSL2+ Standards: Dimensions ( W x D x H ): - 8.7 x 3.4 x 6.6 in. (221 x 86 x 168.5mm)
Antenna Type: - Three detachable dual band external antennas
Antenna Gain: - 3 × 2dBi for 2.4GHz and 3 × 3dBi for 5GHz
WIRELESS FEATURESFrequency: Transmit Power: Wireless Functions: - Enable/Disable Wireless Radio, WDS Bridge, WMM, Wireless Statistics
Wireless Security: - 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK encryption, Wireless MAC Filtering
Wireless Schedule: - Support 2.4GHz and 5GHz Wireless Schedule
SOFTWARE FEATURES
Operating Modes: - ADSL Modem Router, Wireless Router
DHCP: - Server, Client, DHCP Client List,
- Address Reservation, DHCP relay
Quality of Service: - ATM QoS, Traffic Control(IP QoS)
Port Forwarding: - Virtual server, Port Triggering, DMZ, ALG, UPnP
Dynamic DNS: VPN Pass-Through: - PPTP, L2TP, IPSec Passthrough
ATM/PPP Protocols: - ATM Forum UNI3.1/4.0,
- PPP over ATM (RFC 2364),
- PPP over Ethernet (RFC2516),
- IPoA (RFC1577/2225),
- MER\IPoE (RFC 1483 Routed)
- Bridge (RFC1483 Bridge)
- PVC – Up to 8 PVCs
Security: - NAT Firewall, Access Control, MAC / IP / URL Filtering,
- Denial of Service (DoS), SYN Flooding, Ping of Death
- IP and MAC Address Binding
Advanced Functions: - Parental Control
- Network Address Translation (NAT);
- Port Mapping (Grouping), Static Routing, RIP v1/v2 (optional);
- DNS Relay, DDNS, IGMP V1/V2/V3
USB Sharing: - Support Samba(Storage)/FTP Server/Media Server/Printer Server
Management: - Web Based Configuration(HTTP), Remote management,
- Command Line Interface,
- SSL for TR-069, SNMP v1/2c, Web Based Firmware Upgrade, Diagnostic Tools
Guest Network: - 2.4GHz guest network × 1
- 5GHz guest network × 1
IPSec VPN: - Supports up to 10 IPSec VPN tunnels
IPv6: OTHERSCertification: Package Contents: - AC1900 Wireless Dual Band Gigabit ADSL2+ Modem Router
- External Splitter
- RJ-11 Telephone Cable
- RJ-45 Ethernet Cable
- Quick Installation Guide
- Resource CD
- Power Adapter
System Requirements: - Windows 8.1/8/7/Vista/XP or Mac OS or Linux-based operating system
Environment: - Operating Temperature: 0℃~40℃ (32℉~104℉)
- Storage Temperature: -40℃~70℃ (-40℉~158℉)
- Operating Humidity: 10%~90% non-condensing
- Storage Humidity: 5%~90% non-condensing