All-Weather Compact Low-Frequency Speaker with 15" LF

All-Weather Compact Low-Frequency Speaker with 15" LF

The AWC15LF is a compact highly weather resistant loudspeaker for augmenting the low frequency capability of a sound system. AWC15LF is ideal for many applications, including sports facilities, racetracks, stadiums, fairgrounds, rodeos, skating rinks, themed entertainment venues, cruise ships, water parks, outdoor background music systems, swimming pools, and a wide variety of other outdoor and indoor venue types.

Manufacturer Part Number
AWC15LF-BK
EAN/UPC
0050036905343,050036905343
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency Range (-10 dB) : 45 Hz – 2.2 kHz
Frequency Response (±3 dB): 70 Hz – 1.2 kHz
Long-Term System Power Rating (IEC):

  • 500 W (2000 W peak), 2 hrs.
  • 300 W (1200 W peak), 100 hrs.
Sensitivity (2.83V @ 1m): 94 dB (Ave. 80 Hz – 300 Hz)
Maximum SPL:
  • Direct 8Ω: 121 dB (peaks of 127 dB)
  • 300 W Tap: 119 dB (peaks of 125 dB)
Nominal Impedance: 8 ohms (in Direct mode)
Transformer Taps:
  • 70V: 300W, 150W, 75W, 38W
  • 100V: 300W, 150W, 75W
Low Frequency Driver: 380 mm (15 in), Kevlar-reinforced cone, with weather treatment, 75 mm (3 in) voice coil, long throw.
Enclosure: ABS with Glass enclosure, heavily braced
Attachment: Two M10 (course-thread) points for included U-bracket. M6 secondary safety attachment point on back panel.
Grille: Corrosion-resistant zinc-rich extra-thick powder coated steel grille, 3-layer assembly with foam and woven poly mesh backing.
Input Connection: CE-compliant covered barrier strip terminals. Barrier terminals accept up to 8 mm outside 4 mm inside openlug (#6 or #8) plus bare wire up to 2.5 mm2 (12 AWG) wire or spade lugs. Terminal compartment cover equipped with gland nut that forms water-tight seal with round-jacketed cables with outside diameters between 4.0 mm (0.16") and 9.0 mm (0.36")
Environmental: IP56 per IEC529, with a minimum 5° downward aiming angle. Exceeds Mil Spec 810 for humidity, salt spray, temperature & UV, and ASTM G85 for salt spray (168 hrs).
Dimensions:
  • 486 x 486 x 479 mm (19.1 x 19.1 x 18.8), cabinet
  • 507 mm (19.9 in) depth with gland nut
  • 546 mm (21.5 in) including bracket extending to back
Included Accessories: U-bracket, matches loudspeaker color (gray or black), zinc-rich extra-thick powder coated, steel.